EN
  • EN
  • DE

ACPM-7313-TR1

Part No ACPM-7313-TR1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816502-ACPM-7313-TR1
Ultra Librarian 3D Model Ultra Librarian ACPM-7313-TR1 CAD Model

Description

The ACPM-7313-TR1 is a product of Avago Technologies Limited. Given the 'ACPM' prefix, it is most likely a Power Amplifier Module (PAM), designed for use in wireless communication applications. The 'TR1' suffix suggests a specific tape and reel packaging for automated assembly.

Applications

  • Cellular handsets (smartphones)
  • Wireless data cards
  • Wireless routers
  • IoT (Internet of Things) devices with wireless connectivity
  • Other wireless communication systems

Features

  • High Efficiency: Designed for optimal power amplification with minimal power consumption.
  • Integrated matching network: Simplifies the design process and reduces the need for external components.
  • Compact Size: Small form factor for space-constrained applications.
  • Multi-band support: Supports multiple frequency bands for global compatibility (depending on the specific model).
  • Advanced power control: Optimizes power output based on signal conditions for improved battery life and signal quality.

Benefits

  • Extended battery life: High efficiency minimizes power drain, extending the operating time of portable devices.
  • Simplified design: Integrated components reduce design complexity and time-to-market.
  • Improved signal quality: High linearity and low noise characteristics ensure clear and reliable communication.
  • Reduced BOM cost: Integrated matching networks reduce the need for external components, lowering the overall bill of materials.
  • Increased system performance: Optimal power amplification enhances signal strength and range.

Additional Details

Without access to the specific datasheet for the ACPM-7313-TR1, it's difficult to provide precise details regarding frequency range, output power, gain, and other electrical characteristics. Refer to the official Avago Technologies datasheet for comprehensive specifications and application guidelines.

Engineers should consult the official datasheet for complete electrical, mechanical, and environmental specifications, application notes, and recommended PCB layout guidelines to ensure optimal performance and reliability. The 'TR1' suffix typically indicates a specific tape and reel packaging configuration.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess