EN
  • EN
  • DE

BQ20695ADBT-V400

Part No BQ20695ADBT-V400
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1000106-BQ20695ADBT-V400
Ultra Librarian 3D Model Ultra Librarian BQ20695ADBT-V400 CAD Model

Description

The BQ20695ADBT-V400 is a cutting-edge battery management solution from Texas Instruments, designed to cater to the demanding needs of modern portable electronics. This advanced chip is engineered to ensure efficient and reliable charging, along with a host of features that make it an indispensable component in any battery-powered device.

Key Features

  • High-Efficiency Charging: The BQ20695ADBT-V400 is optimized for fast and efficient charging, reducing the time devices spend tethered to an outlet and ensuring they are ready for use when needed.
  • Multi-Chemistry Support: This versatile chip supports a variety of battery chemistries, including Li-Ion, Li-Polymer, and more, making it suitable for a wide range of applications.
  • Advanced Power Management: With its sophisticated power management capabilities, the BQ20695ADBT-V400 helps to maximize battery life and performance, ensuring that devices can run longer on a single charge.
  • Integrated Safety Features: The device includes multiple built-in safety functions to protect against overcharging, over-discharging, short-circuiting, and other potential hazards, providing peace of mind for both manufacturers and end-users.
  • Compact Design: Its small form factor makes it an ideal choice for space-constrained applications, allowing for more flexible design options without compromising on performance.

Applications

The BQ20695ADBT-V400 is suitable for a broad spectrum of portable electronics, including smartphones, tablets, wireless headphones, and other rechargeable devices that require efficient and safe power management.

Technical Specifications

Parameter Value
Input Voltage Range 3.9V to 17V
Charge Current Up to 5A
Battery Chemistry Li-Ion, Li-Polymer
Package Type 30-pin DSBGA

With its robust feature set and Texas Instruments' reputation for quality, the BQ20695ADBT-V400 is an excellent choice for anyone looking to incorporate a reliable battery management system into their product design.

You May Also Be Interested in

Others
Lowest to $6.4772
Others
Lowest to $10.5937
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Lowest to $0.0520
Others
Need more? Email Us
Others
Lowest to $52.2788
Others
Lowest to $2.6126
Others
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess