EN
  • EN
  • DE

ACPL-32JT

Part No ACPL-32JT
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description Controller for Isolated DC-DC Converter, Integrated IGBT Desat
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135334-ACPL-32JT
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPL-32JT CAD Model

Description

The ACPL-32JT is a dual-channel, 2.5 Amp gate drive optocoupler from Avago Technologies. It's designed to drive IGBTs and MOSFETs, providing reinforced insulation and reliable performance in high-voltage applications. This optocoupler features high common-mode transient immunity (CMTI) and a wide operating voltage range, making it suitable for demanding industrial environments.

Applications

  • IGBT/MOSFET gate drive
  • Industrial motor drives
  • Power inverters
  • Renewable energy systems (solar, wind)
  • Power supplies
  • Welding equipment

Features

  • Dual-channel configuration
  • High output current: ±2.5 A peak
  • Wide operating VCC range: 15 V to 30 V
  • High common-mode transient immunity (CMTI): 50 kV/µs
  • Reinforced insulation
  • Short propagation delay
  • Under Voltage Lock-Out Protection (UVLO)
  • Safety approvals: UL, CSA, IEC/EN/DIN EN 60747-5-5

Benefits

  • Reduced component count and board space due to the dual-channel configuration.
  • Efficient driving of IGBTs/MOSFETs with a high output current.
  • Reliable operation in noisy environments due to high common-mode transient immunity.
  • Enhanced safety with reinforced insulation.
  • Improved system efficiency with short propagation delay.
  • Protection against low voltage conditions using Under Voltage Lock-Out Protection (UVLO).

The ACPL-32JT integrates advanced features to ensure reliable and efficient operation. Its dual-channel configuration allows for driving two IGBTs/MOSFETs independently, reducing component count and simplifying circuit design. The high common-mode transient immunity prevents false triggering in noisy environments, while the reinforced insulation provides a high level of safety. The Under Voltage Lock-Out Protection (UVLO) feature prevents the IGBT/MOSFET from operating under insufficient gate voltage, protecting the device from damage. With its robust design and comprehensive features, the ACPL-32JT is a suitable solution for demanding gate drive applications.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess