EN
  • EN
  • DE

ACPF-7141-TR1

Part No ACPF-7141-TR1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description BAW Filters 3.9dB 50Ohm 3 Terminal Reel package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1443+
Reference case QFN
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 713280-ACPF-7141-TR1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ACPF-7141
ECCN EAR99
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian ACPF-7141-TR1 CAD Model

Description

The ACPF-7141-TR1 is a highly integrated front-end module designed for Wi-Fi applications, manufactured by Avago Technologies. This module simplifies the design process for wireless communication systems by incorporating multiple components into a single, compact package.

Applications

  • Wireless Routers: Used in Wi-Fi routers to enhance signal transmission and reception.
  • Access Points: Integrated into wireless access points for improved performance in both home and enterprise environments.
  • IoT Devices: Suitable for Internet of Things (IoT) devices requiring robust and reliable Wi-Fi connectivity.
  • Mobile Devices: Can be found in smartphones and tablets to boost Wi-Fi capabilities.
  • Wireless Repeaters: Employed in Wi-Fi repeaters to extend the range of wireless networks.

Features

  • Integrated Front-End Module: Combines a power amplifier (PA), low noise amplifier (LNA), and SPDT switch in a single package.
  • High Output Power: Delivers sufficient output power for extended range and reliable connectivity.
  • Low Noise Figure: Ensures excellent receiver sensitivity by minimizing noise.
  • Compact Size: Small form factor enables easy integration into space-constrained applications.
  • Single Supply Voltage: Operates on a single supply voltage, simplifying power management design.
  • High Linearity: Maintains signal integrity and reduces distortion.
  • TR1 Package: Tape and reel packaging for automated assembly.

Benefits

  • Simplified Design: Reduces the complexity of Wi-Fi system design by integrating multiple components into one module.
  • Improved Performance: Enhances Wi-Fi signal strength and range, resulting in more reliable connectivity.
  • Reduced Board Space: Compact size allows for more efficient use of PCB space.
  • Lower Component Count: Reduces the number of discrete components required, lowering overall system cost.
  • Faster Time-to-Market: Simplifies the design process, enabling faster product development and deployment.
  • Increased Reliability: High integration leads to fewer interconnects and improved system reliability.

Additional Details

The ACPF-7141-TR1 operates in the 2.4 GHz frequency band. Its high linearity ensures that the transmitted signal remains clean and undistorted, even at high output power levels. The integrated LNA improves receiver sensitivity, allowing the device to detect weak signals from distant access points. The SPDT switch enables efficient switching between transmit and receive modes. The module is designed to meet the stringent requirements of modern Wi-Fi applications, ensuring reliable and high-performance wireless connectivity.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4426 $64.9170
100+ $1.1839 $118.3900
155+ $1.1469 $177.7695
210+ $1.1100 $233.1000
270+ $1.0730 $289.7100
365+ $0.9621 $351.1665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess