EN
  • EN
  • DE

SRA2202UF

Part No SRA2202UF
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description PNP Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 340070-SRA2202UF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SRA2202UF CAD Model

Description

The SRA2202UF is a PNP Silicon Digital Transistor manufactured by AUK Corp. It integrates a bias resistor network into a single package, which greatly simplifies circuit design and reduces the number of external components needed. This transistor is ideal for a wide range of switching and amplification applications in various electronic devices. The integration of the resistor network ensures stable biasing conditions and reduces the overall footprint on the printed circuit board.

Applications:

  • Digital Switching Circuits: Used in various digital circuits for switching signals on and off.
  • Inverter Circuits: Provides signal inversion in digital logic circuits.
  • LED Driver Circuits: Drives LEDs in display and lighting applications.
  • Small Signal Amplification: Used for amplifying weak signals in analog circuits.
  • General Purpose Switching: Suitable for general switching purposes in electronic devices.

Features:

  • Integrated Bias Resistor Network: Simplifies circuit design and reduces the need for external resistors.
  • PNP Transistor: Versatile component suitable for many switching and amplification applications.
  • Low Saturation Voltage: Enables efficient switching with minimal power loss.
  • Small SOT-323 Package: Compact package for use in space-constrained applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits:

  • Simplified Circuit Design: Reduces the number of external components, making the design process easier and faster.
  • Reduced Board Space: Compact package size and fewer external components minimize board space requirements.
  • Lower Assembly Costs: Fewer components to place and solder reduces overall assembly costs.
  • Improved Circuit Performance: Integrated resistor network ensures stable and consistent performance.
  • Enhanced Reliability: Reduced component count leads to increased overall circuit reliability.

The SRA2202UF digital transistor is manufactured using advanced semiconductor technology to ensure robust and reliable performance. The integrated bias resistor network is precisely matched to the transistor characteristics, optimizing performance across a wide range of applications. The small SOT-323 package allows for easy integration into a variety of compact electronic devices, making it a versatile and cost-effective solution for modern electronic designs.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
Sharp Microelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Sharp Microelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2659 $58.4980
530+ $0.2182 $115.6460
820+ $0.2114 $173.3480
1,130+ $0.2046 $231.1980
1,465+ $0.1977 $289.6305
1,955+ $0.1773 $346.6215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess