EN
  • EN
  • DE

SF20A600HT

Part No SF20A600HT
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 318757-SF20A600HT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF20A600HT CAD Model

Description

The SF20A600HT is a fast recovery diode manufactured by AUK Corp. As a fast recovery diode, it is specifically designed to switch rapidly from a conductive to a non-conductive state. This characteristic is crucial for applications requiring high-frequency rectification and switching, reducing energy loss and improving the efficiency of electronic circuits.

Applications

  • Switch-Mode Power Supplies (SMPS): Rectifies AC voltage to DC voltage, ensuring efficient power conversion in electronic devices.
  • Power Factor Correction (PFC) Circuits: Enhances power factor to reduce energy waste and improve grid stability in electronic equipment.
  • Frequency Inverters: Converts DC power to AC power, enabling precise motor control and efficient power management.
  • Welding Machines: Provides stable and controlled DC power by rectifying AC voltage, ensuring consistent welding performance.
  • Uninterruptible Power Supplies (UPS): Switches rapidly from AC to battery power during outages, providing uninterrupted power supply.

Features

  • Fast Reverse Recovery Time: Reduces switching losses by enabling quick transitions between conducting and non-conducting states.
  • Low Forward Voltage Drop: Minimizes power dissipation during conduction, improving the overall efficiency of the circuit.
  • High Surge Current Capability: Ensures reliability by withstanding large current surges without degradation.
  • High Voltage Blocking Capability: Protects against breakdown by withstanding high reverse voltages, ensuring safe operation.
  • High Operating Temperature: Maintains stable performance at high temperatures, enhancing reliability in demanding environments.

Benefits

  • Improved Efficiency: Reduces power losses due to fast recovery and low forward voltage drop, improving energy efficiency.
  • Enhanced Reliability: Ensures stable operation by withstanding high current surges and reverse voltages, increasing system robustness.
  • Reduced Electromagnetic Interference (EMI): Minimizes switching noise and interference, improving signal integrity in electronic circuits.
  • Simplified Circuit Design: Facilitates the design of power electronic circuits with a reliable diode solution, reducing complexity.
  • Cost-Effective Solution: Offers a cost-efficient method to improve performance and reliability in power electronic systems.

Additional Details

The SF20A600HT fast recovery diode features specific ratings for reverse voltage, forward current, and recovery time. These specifications are essential for selecting the appropriate diode for a given application. Its high operating temperature capability ensures consistent performance under demanding conditions. Refer to the manufacturer's datasheet for detailed electrical characteristics, thermal properties, and mechanical dimensions to ensure proper implementation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
STMicroelectronics
Lowest to $0.3972

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess