EN
  • EN
  • DE

U4270B-CFSG3

Part No U4270B-CFSG3
Manufacturer Atmel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 384822-U4270B-CFSG3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U4270B-CFSG3 CAD Model

Description

The U4270B-CFSG3, manufactured by Atmel, is a highly integrated single chip ASK/FSK receiver IC designed for automotive applications, particularly remote keyless entry (RKE) and tire pressure monitoring systems (TPMS). It is characterized by low power consumption and a high level of integration, making it suitable for battery-powered devices in automotive environments.

Applications

  • Automotive Remote Keyless Entry (RKE)
  • Tire Pressure Monitoring Systems (TPMS)
  • Car alarm systems
  • Wireless control systems

Features

  • High sensitivity ASK/FSK receiver
  • Low current consumption
  • Integrated LNA (Low Noise Amplifier)
  • Integrated VCO (Voltage Controlled Oscillator)
  • Digital RSSI (Received Signal Strength Indicator)
  • Wake-up timer functionality
  • On-chip data filtering
  • Small package outline

Benefits

  • Extended battery life: Extremely low power consumption allows for longer operational periods in battery-powered applications such as RKE transmitters and TPMS sensors.
  • Improved range and reliability: The high sensitivity receiver and integrated LNA ensure robust communication even in challenging environments.
  • Simplified design: The integrated VCO and data filtering reduce the need for external components, simplifying the design process and reducing overall system cost.
  • Enhanced security: Digital RSSI provides signal strength information, useful for implementing advanced security features.
  • Compact solution: The small package outline makes it suitable for integration into space-constrained automotive applications.
  • Reduced BOM cost: Integration of essential functions reduces the number of external components, lowering the Bill of Materials.

Additional Details

The U4270B-CFSG3 typically operates in the 315 MHz or 433.92 MHz frequency bands commonly used for automotive RKE and TPMS applications. The wake-up timer function allows the receiver to remain in a low-power sleep mode until a valid signal is detected, further extending battery life. The digital RSSI output provides a measure of the received signal strength, which can be used to optimize receiver performance and implement security features such as signal jamming detection. The on-chip data filtering helps to reject unwanted signals and noise, improving the reliability of the received data.

You May Also Be Interested in

Bosch Sensortec
Need more? Email Us
ON Semiconductor
Lowest to $1.0268
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS(FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess