Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 9 Weeks
Features Bridge Rectifier Single Phase Schottky 40 V Surface Mount MBS-2
Manufacturer Comchip Technology
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package TO-269AA, 4-BESOP
Case / Package MBS-2
Family Name CDBHM240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number CDBHM240LHF, 641-1433-1, 641-1433-2, 641-1433-6, Q13578156
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866178-CDBHM240L-HF
Ultra Librarian 3D Model Ultra Librarian CDBHM240L-HF CAD Model

Description

The Comchip Technology CDBHM240L-HF is a surface-mount bridge rectifier designed for converting alternating current (AC) to direct current (DC). This rectifier is characterized by its compact size, high surge current capability, and lead-free construction. It is suitable for a wide range of applications requiring efficient and reliable AC-to-DC conversion.

Applications:

  • Power Supplies: Used in various power supplies for consumer electronics, industrial equipment, and telecommunications.
  • Adapters: Found in AC adapters for charging mobile devices, powering small appliances, and other electronic devices.
  • LED Lighting: Employed in LED drivers to convert AC voltage from the mains to the DC voltage required by LEDs.
  • Home Appliances: Utilized in appliances such as washing machines, refrigerators, and microwave ovens for power conversion.
  • Industrial Control Systems: Incorporated in control systems to provide DC power for various components.

Features:

  • Surface Mount Technology (SMT): Enables automated assembly, reducing manufacturing costs and improving reliability.
  • High Surge Current Capability: Withstands high surge currents, enhancing the rectifier's robustness and preventing damage from transient voltage spikes.
  • Low Forward Voltage Drop: Minimizes power losses, increasing efficiency and reducing heat generation.
  • High Reliability: Designed for long-term operation in demanding environments.
  • Lead-Free Construction: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Increased Efficiency: The low forward voltage drop reduces power dissipation, improving overall system efficiency.
  • Improved Reliability: The high surge current capability protects the rectifier from damage caused by transient voltage spikes.
  • Reduced Manufacturing Costs: SMT compatibility streamlines the assembly process, lowering production expenses.
  • Environmental Compliance: The lead-free construction ensures compliance with environmental regulations.
  • Compact Design: Allows for high-density mounting on PCBs, saving valuable board space.

Additional Details:

The CDBHM240L-HF features a specific maximum repetitive peak reverse voltage, maximum average forward rectified current, and operating temperature range. Proper thermal management techniques may be necessary in high-current applications to ensure the rectifier operates within its specified temperature limits. Detailed specifications regarding reverse leakage current and peak forward surge current should be consulted during the design process. The device is typically available in standard tape-and-reel packaging for automated assembly.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC RECT BRIDGE 0.5A 600V 4SOIC
Lowest to $0.1676
ECAD model for MB6S
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers BR-W / Bridge Rectifier
Need more? Email Us
ECAD model for BR3508W
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers SKBPC / Bridge Rectifier
Lowest to $2.3656
ECAD model for SKBPC2508
Vishay
BRIDGE RECT 1PHASE 100V 4A KBL
Need more? Email Us
ECAD model for KBL01-E4/51
Yangzhou yangjie electronic co., ltd
SKBPC 1200V 50.0A Diodes Bridg / Bridge Rectifier
Need more? Email Us
ECAD model for SKBPC5012
Vishay
BRIDGE RECT 1PHASE 400V 6A D-72
Need more? Email Us
ECAD model for VS-KBPC604PBF
IXYS
BRIDGE RECT 1P 1.2KV 40A I4-PAC
Lowest to $11.5957
ECAD model for FBO40-12N
Fairchild/ON Semiconductor
IC RECT BRIDGE 0.5A 200V 4SOIC
Lowest to $0.2840
ECAD model for MB2S
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers SKBPC / Bridge Rectifier
Lowest to $3.4009
ECAD model for SKBPC1510

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0234 $50.5850
61+ $1.6602 $101.2722
94+ $1.6083 $151.1802
129+ $1.5564 $200.7756
167+ $1.5046 $251.2682
223+ $1.3489 $300.8047
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 51,000 pieces
MOQ: 25 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention