EN
  • EN
  • DE

U2320B-AFLG3

Part No U2320B-AFLG3
Manufacturer Atmel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 384714-U2320B-AFLG3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U2320B-AFLG3 CAD Model

Description

The Atmel U2320B-AFLG3 is a single-chip ASK/FSK transmitter designed for remote control and wireless communication applications. It's part of Atmel's family of UHF transmitters, optimized for low-power operation and high integration. The U2320B-AFLG3 allows for the reliable transmission of data over short to medium distances, typically used in keyless entry systems, garage door openers, and other remote control devices.

Applications

  • Remote Keyless Entry (RKE) Systems: Used in automotive RKE systems for locking and unlocking vehicles.
  • Garage Door Openers: Integrated into garage door opener transmitters for wireless control.
  • Home Automation Systems: Employed in home automation systems for controlling lights, appliances, and other devices.
  • Alarm Systems: Used in wireless alarm systems for transmitting alarm signals.
  • Wireless Sensors: Can be used in wireless sensor networks for transmitting sensor data.

Features

  • ASK/FSK Modulation: Supports Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes.
  • Low Power Consumption: Designed for low power operation, extending battery life in remote control applications.
  • Single-Chip Transmitter: Integrates all necessary transmitter components into a single chip.
  • Frequency Range: Operates in the UHF frequency range (typically 300-950 MHz).
  • Small Package: Available in a small footprint package for space-constrained applications.

Benefits

  • Extended Battery Life: Low power consumption extends battery life in remote control devices.
  • Simplified System Design: Single-chip integration simplifies system design and reduces component count.
  • Reliable Transmission: ASK/FSK modulation provides reliable data transmission.
  • Cost-Effective Solution: Provides a cost-effective solution for wireless communication applications.

Additional Details

The Atmel U2320B-AFLG3 typically requires an external antenna for optimal performance. It supports programmable output power levels to adjust the transmission range. The device also includes features for frequency calibration and stability. The supply voltage range is typically 2.0V to 3.6V. The modulation parameters, such as data rate and frequency deviation, are usually configurable through external components or a microcontroller interface. The AFLG3 package indicates a specific package type, likely a QFN or similar small form factor. The exact RF frequency is determined by external components. It's designed to meet regulatory requirements for short-range devices in various regions.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess