EN
  • EN
  • DE

U2100B

Part No U2100B
Manufacturer Atmel
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer Atmel
Win Source Part Number 397596-U2100B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U2100B CAD Model

Description

The U2100B is a PLL (Phase-Locked Loop) FM receiver circuit designed by Atmel (now Microchip Technology). It's a monolithic integrated circuit designed for use in cordless telephones, FM radios, and other applications that require FM demodulation. The U2100B offers a complete FM receiver function, including local oscillator, mixer, IF amplifier, and FM demodulator, all integrated onto a single chip.

Applications:

  • Cordless telephones: Used in the receiver section of cordless telephones to demodulate the FM signal transmitted from the base station.
  • FM radios: Employed as the core FM receiver in portable radios and other FM radio applications.
  • Wireless microphones: Used in wireless microphone receivers to demodulate the FM signal transmitted from the microphone.
  • Remote control systems: Applied in remote control systems to demodulate FM signals transmitted from the remote control transmitter.
  • Wireless audio systems: Used in wireless audio systems to demodulate FM signals transmitted from the audio source.

Features:

  • Complete FM receiver function: Integrates all necessary functions for FM demodulation, including local oscillator, mixer, IF amplifier, and FM demodulator.
  • PLL frequency synthesizer: Uses a phase-locked loop (PLL) frequency synthesizer to generate a stable and accurate local oscillator frequency.
  • Low current consumption: Designed for low current consumption, making it suitable for battery-powered applications.
  • High sensitivity: Provides high sensitivity for receiving weak FM signals.
  • Low distortion: Offers low distortion for high-quality audio reproduction.

Benefits:

  • Simplified circuit design: Integrates all necessary functions, simplifying circuit design and reducing the number of external components required.
  • Low power consumption: Low current consumption extends battery life in portable applications.
  • Improved performance: High sensitivity and low distortion provide excellent audio quality.
  • Reduced cost: Integrated design reduces the overall cost of the solution.
  • Stable and reliable operation: PLL frequency synthesizer ensures stable and reliable operation.

Additional Details:

The U2100B typically requires a minimum number of external components, such as a loop filter for the PLL and decoupling capacitors. The operating frequency range is determined by the external components used in the PLL frequency synthesizer. Design considerations include proper grounding and shielding to minimize interference. Consult the Atmel datasheet for detailed specifications on operating voltage, current consumption, and recommended external component values.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.9346 $71.9346
2+ $59.0240 $118.0480
4+ $57.1794 $228.7176
5+ $55.3349 $276.6745
6+ $53.4904 $320.9424
8+ $47.9568 $383.6544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess