EN
  • EN
  • DE

ATMXT1188SXES-CU

Part No ATMXT1188SXES-CU
Manufacturer Atmel
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1209+
Reference case BGA
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 713566-ATMXT1188SXES-CU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATMXT1188SXES-CU CAD Model

Description

The ATMXT1188SXES-CU is a member of the maXTouch family of touchscreen controllers from Microchip (formerly Atmel). It's designed to provide advanced multi-touch functionality for a variety of display sizes and applications, offering precise and responsive touch sensing, excellent noise immunity, and support for gloved hand operation.

Applications

  • Automotive Touchscreens
  • Industrial HMIs (Human Machine Interfaces)
  • Consumer Electronics (Tablets, Smartphones)
  • Point-of-Sale (POS) Terminals
  • Medical Devices

Features

  • Advanced Multi-Touch Support: Handles multiple simultaneous touch points with high accuracy.
  • Gloved Hand Operation: Detects and responds to touches even with gloves.
  • Noise Immunity: Provides reliable operation in noisy environments.
  • Low Power Consumption: Minimizes power drain in portable applications.
  • I2C or SPI Communication: Offers flexible communication options with the host processor.
  • Integrated Firmware: Simplifies integration and reduces development time.

Benefits

  • Precise Touch Sensing: Provides accurate and responsive touch input.
  • Reliable Operation: Offers robust performance in various environmental conditions.
  • Simplified Integration: The integrated firmware and flexible communication options simplify integration with host systems.
  • Low Power Consumption: Extends battery life in portable devices.
  • Enhanced User Experience: Provides a smooth and intuitive touch experience.

Additional Details

The ATMXT1188SXES-CU is designed for projected capacitive touchscreens. It typically supports various touch gestures, such as pinch-to-zoom, rotate, and swipe. The controller provides features for detecting and rejecting false touches. It integrates advanced filtering techniques to minimize the effects of noise and interference. The 'SXES-CU' likely indicates specific package type, temperature range, and feature set options. This touchscreen controller is ideal for applications requiring high performance, reliability, and a seamless user experience.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess