The ATMEGA329P-16MU is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology (formerly Atmel). It combines 32KB ISP flash memory with read-while-write capabilities, 1KB EEPROM, 1KB SRAM, 23 general purpose I/O lines, 32 general purpose working registers, a real-time counter, three flexible timer/counters with compare modes, internal and external interrupts, a serial programmable USART, a byte-oriented 2-wire serial interface, an SPI serial port, a 6-channel 10-bit A/D converter (8 channels in TQFP and QFN/MLF packages), a programmable watchdog timer with internal oscillator, and five software selectable power saving modes. The device operates between 1.8-5.5 volts.
Applications
- Remote Controls: Used for controlling devices like TVs and media players.
- Home Automation: Implemented in devices controlling lighting, temperature, and security.
- Industrial Control Systems: Employed in controlling motors, sensors, and other industrial equipment.
- Consumer Electronics: Integrated into various consumer products such as toys, appliances, and audio equipment.
- Automotive Applications: Used in automotive systems for controlling various functions.
Features
- High-Performance AVR Microcontroller: Delivers excellent performance and efficiency.
- 32KB Flash Memory: Provides ample memory for storing program code.
- 1KB EEPROM: Offers non-volatile storage for data and configuration settings.
- 1KB SRAM: Provides fast access memory for data manipulation.
- Multiple Communication Interfaces: Supports USART, SPI, and I2C for versatile communication.
Benefits
- Versatile Application: Suitable for a wide range of embedded applications.
- High Performance: Delivers excellent processing power for demanding tasks.
- Low Power Consumption: Extends battery life in portable applications.
- Easy to Program: Supports various programming languages and tools.
- Cost-Effective: Offers a good balance of performance and cost.
Additional Details
The ATMEGA329P-16MU operates at a maximum clock frequency of 16 MHz. The operating voltage range is typically 1.8V to 5.5V. The package type for the '-MU' variant is typically a QFN/MLF (Quad Flat No-Leads/Micro Lead Frame) package. Key specifications include the number of I/O pins, the number of timer/counters, and the resolution of the A/D converter. Microchip provides comprehensive datasheets and development tools for the ATMEGA329P series.