EN
  • EN
  • DE

ATMEGA128A

Part No ATMEGA128A
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8-bit Microcontroller with 128K Bytes In-System Programmable Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149318-ATMEGA128A
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATMEGA128A CAD Model

Description

The ATMEGA128A is an 8-bit AVR microcontroller from Atmel (now Microchip Technology), known for its high performance and low power consumption. It's widely used in various embedded systems applications due to its rich feature set and flexible architecture. Being listed as END-OF-LIFE suggests it is no longer in active production, potentially impacting its availability.

Applications

  • Industrial Control Systems: Used in automation and control systems for managing machinery and processes.
  • Consumer Electronics: Employed in appliances, remote controls, and other consumer devices.
  • Automotive Electronics: Utilized in automotive control systems and instrumentation.
  • Robotics: Used as the main controller in small robots and automated systems.
  • Embedded Systems Development: A popular choice for prototyping and developing embedded applications.

Features

  • 128KB Flash Memory: Provides ample space for storing program code.
  • 4KB SRAM: Offers sufficient RAM for data storage and processing.
  • 4KB EEPROM: Allows for non-volatile storage of configuration data.
  • 53 General Purpose I/O Lines: Provides flexibility for interfacing with various peripherals.
  • JTAG Interface: Enables on-chip debugging and programming.
  • Multiple Timers/Counters: Facilitates timing-related tasks, such as PWM generation and event counting.
  • USART, SPI, and I2C Interfaces: Supports serial communication protocols for interfacing with other devices.
  • ADC and Analog Comparator: Enables analog signal processing.

Benefits

  • High Performance: AVR architecture enables fast execution of instructions.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Rich Feature Set: Provides a wide range of peripherals and interfaces for diverse applications.
  • Flexible Architecture: Offers a versatile platform for developing custom embedded systems.
  • Extensive Development Tools: Supported by a wide range of development tools, including compilers, debuggers, and emulators.

Additional Details

The ATMEGA128A operates at a maximum frequency of 16 MHz and supports various power-saving modes to minimize power consumption. It is typically available in various package options, including TQFP and MLF. It's important to consult the Microchip datasheet for comprehensive specifications, application notes, and programming guidelines. Due to its END-OF-LIFE status, sourcing this microcontroller may be challenging, and alternative AVR microcontrollers with similar features should be considered for new designs. Consider Microchip's newer AVR microcontrollers for similar or improved performance.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess