EN
  • EN
  • DE

ATA6661

Part No ATA6661
Manufacturer Atmel
Catalog Interface - Drivers, Receivers, Transceivers
Description LIN TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149078-ATA6661
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA6661 CAD Model

Description

The ATA6661 is a system basis chip (SBC) from Atmel (now Microchip Technology) designed for use in automotive applications. It integrates a LIN transceiver, a voltage regulator, and a watchdog timer into a single package. The LIN transceiver facilitates communication over a Local Interconnect Network (LIN) bus, which is commonly used in automotive systems for low-speed communication between various electronic control units (ECUs).

Applications:

  • Automotive body control modules: Controlling lights, wipers, door locks, and other body functions.
  • Automotive comfort systems: Controlling HVAC systems, seat adjustments, and infotainment systems.
  • Automotive sensor interfaces: Interfacing with sensors for temperature, pressure, and position.
  • Automotive actuator control: Controlling motors, relays, and other actuators.
  • Industrial control systems: Providing LIN communication capabilities in industrial automation applications.

Features:

  • LIN transceiver: Compliant with LIN 2.1, LIN 2.2, and SAE J2602 standards.
  • Voltage regulator: Provides a regulated 5V output voltage for powering microcontrollers and other electronic components.
  • Watchdog timer: Monitors the microcontroller for proper operation and resets it if necessary.
  • Low power consumption: Suitable for automotive applications with stringent power requirements.
  • Overvoltage protection: Protects the device from damage due to excessive voltage.
  • Short circuit protection: Protects the device from damage due to short circuits.
  • Overtemperature protection: Protects the device from damage due to excessive temperature.
  • Automotive qualified: Meets the stringent requirements of automotive applications.

Benefits:

  • Integrated Solution: Combines multiple functions into a single chip, reducing component count and board space.
  • LIN Compliance: Ensures compatibility with the LIN bus, a common communication standard in automotive systems.
  • Voltage Regulation: Provides a stable and regulated power supply for connected devices.
  • Watchdog Timer: Enhances system reliability by monitoring the microcontroller's operation.
  • Low Power Consumption: Reduces power consumption in automotive applications.
  • Robust Protection Features: Protects the device from overvoltage, short circuits, and overtemperature conditions.
  • Automotive Qualification: Meets the stringent requirements of automotive applications, ensuring reliability and durability.

Additional Details:

The ATA6661 typically operates with a supply voltage of 12V in automotive systems. The LIN transceiver supports data rates up to 20 kbps. The voltage regulator provides a regulated 5V output with a specified current capability. The watchdog timer can be configured with different timeout periods to suit specific application requirements. The device is typically available in a small surface-mount package. Consult the official Atmel/Microchip datasheet for detailed electrical characteristics, timing diagrams, and application notes. The datasheet provides specific information on the device's LIN transceiver parameters, voltage regulator characteristics, watchdog timer settings, and protection features.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.0295

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess