EN
  • EN
  • DE

ATA5570-TAQY

Part No ATA5570-TAQY
Manufacturer Atmel
Catalog END - OF - LIFE
Description Multifunctional 330-bit Read/Write RF Sensor Identification IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149041-ATA5570-TAQY
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA5570-TAQY CAD Model

Description

The ATA5570 is a contactless read/write identification device operating at 125 kHz. It is a key component for RFID (Radio-Frequency Identification) systems, especially for applications requiring proximity identification and access control. This device is designed for robust performance and efficient data transfer in challenging environments.

Applications:

  • Access Control Systems: Used in secure access control systems for buildings, parking garages, and restricted areas.
  • Animal Identification: Employed in livestock tracking and pet identification systems for efficient management and monitoring.
  • Industrial Automation: Integrated into automated systems for object tracking, inventory management, and process control.
  • Ticketing Systems: Utilized in transportation and event ticketing systems for quick and efficient entry and validation.
  • Logistics and Supply Chain Management: Used for tracking goods and assets throughout the supply chain.

Features:

  • Contactless Read/Write: Enables communication without physical contact, improving durability and ease of use.
  • 125 kHz Operating Frequency: Complies with industry standards for low-frequency RFID systems.
  • On-Chip EEPROM: Includes on-chip EEPROM for storing identification data and configuration settings.
  • Unique ID: Features a unique identification number for each device, ensuring reliable tracking.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.
  • Fast Data Transfer: Supports fast data transfer rates for efficient communication.

Benefits:

  • Enhanced Security: Provides secure identification and access control, reducing the risk of unauthorized access.
  • Improved Efficiency: Streamlines processes by enabling automated identification and tracking.
  • Reduced Costs: Low power consumption and robust design minimize maintenance and replacement costs.
  • Versatile Applications: Suitable for a wide range of applications, offering flexibility in system design.
  • Reliable Performance: Designed for reliable operation in harsh environments, ensuring consistent performance.

Additional Details:

The ATA5570 operates by inductively coupling with a reader device. When the tag enters the reader's field, it is powered by the electromagnetic energy and transmits its stored data. The on-chip EEPROM allows for data to be written to the tag, making it suitable for applications requiring dynamic data storage. It supports various communication protocols, depending on the specific system requirements. Given its end-of-life status, it's crucial to consider potential replacements and ensure compatibility with existing systems. Furthermore, system designers should evaluate alternative RFID solutions that provide similar functionality and long-term availability.

You May Also Be Interested in

NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess