EN
  • EN
  • DE

ATA5279C

Part No ATA5279C
Manufacturer Atmel
Catalog Miscellaneous
Description Antenna Driver for Multiple Antennas
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818004-ATA5279C
Ultra Librarian 3D Model Ultra Librarian ATA5279C CAD Model

Description

The Atmel ATA5279C is a single-chip ASK/FSK receiver optimized for automotive remote keyless entry (RKE) and tire pressure monitoring systems (TPMS) applications. It operates in the 300-930 MHz frequency range, providing a flexible and cost-effective solution for wireless communication.

Applications:

  • Remote Keyless Entry (RKE) systems in automobiles
  • Tire Pressure Monitoring Systems (TPMS)
  • General-purpose wireless remote control
  • Alarm systems
  • Garage door openers

Features:

  • Single-chip ASK/FSK receiver
  • Frequency range: 300-930 MHz
  • High sensitivity for extended range
  • Low power consumption for battery-powered applications
  • Programmable data rate
  • Automatic Gain Control (AGC)
  • Wake-up timer
  • RSSI (Received Signal Strength Indicator) output
  • Digital signal processing for improved performance
  • Small package size

Benefits:

  • Improved Security: The ATA5279C enables secure wireless communication for RKE systems, protecting vehicles from unauthorized access.
  • Extended Range: High sensitivity ensures reliable operation even at longer distances.
  • Long Battery Life: Low power consumption extends the operating life of battery-powered devices, reducing maintenance requirements.
  • Flexibility: Programmable data rate and other parameters allow customization for specific application needs.
  • Simplified Design: Integrated features reduce the need for external components, simplifying system design and lowering costs.
  • Reliable Performance: Digital signal processing enhances performance in noisy environments.

Additional Details:

The ATA5279C operates with a supply voltage typically in the range of 2.4V to 5.5V. It supports both ASK (Amplitude Shift Keying) and FSK (Frequency Shift Keying) modulation schemes, providing flexibility for different communication protocols. The RSSI output allows for signal strength monitoring, which can be used for adaptive power control or interference detection. The wake-up timer enables periodic activation of the receiver, further reducing power consumption. It is typically available in a small QFN package.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess