EN
  • EN
  • DE

ATMEGA16AU-TH

Part No ATMEGA16AU-TH
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818021-ATMEGA16AU-TH
Ultra Librarian 3D Model Ultra Librarian ATMEGA16AU-TH CAD Model

Description

The ATMEGA16AU-TH is an 8-bit microcontroller based on the AVR enhanced RISC architecture. Manufactured by Atmel (now Microchip Technology), it offers a balance of performance, power efficiency, and peripheral features, making it suitable for a wide range of embedded applications.

Applications:

  • Embedded control systems
  • Industrial automation
  • Consumer electronics
  • Robotics
  • Automotive electronics

Features:

  • High-performance, Low-power AVR 8-bit Microcontroller
  • Advanced RISC Architecture
  • 16KB of In-System Self-Programmable Flash program memory
  • 512 Bytes EEPROM
  • 1KB SRAM
  • 32 general purpose I/O lines
  • 32 general purpose working registers
  • Three Flexible Timer/Counters with Compare Modes
  • Programmable Serial USART
  • Master/Slave SPI Serial Interface
  • Byte-oriented Two-wire Serial Interface
  • On-chip Analog Comparator
  • Interrupt and Wake-up on Pin Change

Benefits:

  • Versatile: Suitable for a wide range of applications.
  • Efficient: Low power consumption for extended battery life.
  • Flexible: Ample memory and I/O options.
  • Reliable: Robust performance in harsh environments.
  • Cost-effective: Offers a good price-to-performance ratio.

Technical Specifications:

  • Core: AVR 8-bit
  • Program Memory: 16KB Flash
  • Data Memory: 1KB SRAM, 512B EEPROM
  • Operating Voltage: 2.7V - 5.5V
  • I/O Pins: 32
  • Timers: 3
  • Communication Interfaces: USART, SPI, Two-wire Interface (I2C)
  • Package: TQFP-44

The ATMEGA16AU-TH is typically programmed using C or assembly language. The 'TH' suffix usually indicates a specific package type (TQFP-44) and temperature range. Detailed specifications and programming guides are available from Microchip Technology's website.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 159 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess