EN
  • EN
  • DE

AT89S52-33JC

Part No AT89S52-33JC
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8-bit Microcontroller with 8K Bytes In-System Programmable Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148851-AT89S52-33JC
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT89S52-33JC CAD Model

Description

The AT89S52-33JC is a high-performance 8-bit microcontroller from Atmel, based on the industry-standard 8051 architecture. It features in-system programmable Flash memory, allowing for easy program updates and storage. The 33 in the part number likely refers to a maximum clock frequency of 33MHz. Although designated as END-OF-LIFE, this microcontroller may still be present in existing applications or available through distributors specializing in legacy components.

Applications:

  • Embedded Control Systems: Used in various control applications like motor control and process automation.
  • Consumer Electronics: Found in devices like remote controls, toys, and appliances.
  • Industrial Automation: Employed in simple automation tasks and machine control.
  • Educational Platforms: Often used in microcontroller training and development boards.

Features:

  • 8051 Core: Employs the widely recognized 8051 instruction set architecture.
  • In-System Programmable Flash Memory: Facilitates easy program updates without removing the microcontroller from the circuit.
  • 32 I/O Lines: Provides ample input/output lines for interfacing with peripherals.
  • Three 16-bit Timers/Counters: Offers timing and counting capabilities for various applications.
  • Full Duplex UART: Enables serial communication with other devices.
  • Watchdog Timer: Prevents system malfunctions by resetting the microcontroller if it becomes unresponsive.

Benefits:

  • Familiar Architecture: Easy to program and debug for engineers familiar with the 8051 family.
  • In-System Programming: Simplifies program updates and reduces development time.
  • Versatile I/O: Allows for interfacing with a wide range of peripherals.
  • Reliable Performance: Proven and reliable performance in embedded applications.

Additional Details:

The AT89S52-33JC operates within a specific voltage range, typically around 5V. Its Flash memory provides non-volatile storage for program code, ensuring that the program is retained even when power is removed. The microcontroller's timers/counters can be used for various timing-related tasks, such as PWM generation and event counting. The UART allows for serial communication with other devices, facilitating data exchange and control. Given its end-of-life status, it's crucial to consider alternative, currently supported microcontrollers for new designs.

You May Also Be Interested in

Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8009 $58.8189
51+ $2.2985 $117.2235
78+ $2.2268 $173.6904
108+ $2.1552 $232.7616
139+ $2.0836 $289.6204
186+ $1.8676 $347.3736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess