EN
  • EN
  • DE

AD7895AR-2

Part No AD7895AR-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 5 V, 12-Bit, Serial 3.8 ms ADC in 8-Pin Package / 1-Channel Single ADC SAR 192ksps 12-bit Serial 8-Pin SOIC N Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171886-AD7895AR-2
Popularity Medium
Supply and Demand Status Limited
Family Name AD7895
Introduction Date November 19, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7895AR-2 CAD Model

Description

Product Overview: AD7895AR-2 from Analog Devices Inc.

The AD7895AR-2 is a high-performance, 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leading manufacturer in the field of precision electronic components. This ADC is part of the AD7895 series, which is renowned for its fast conversion rates and exceptional data accuracy, making it an ideal choice for a wide range of applications, including data acquisition systems, industrial control, medical instrumentation, and battery-powered devices.

One of the standout features of the AD7895AR-2 is its True Bipolar Input Range, which allows for direct conversion of bipolar signals without the need for additional signal conditioning. This can significantly simplify circuit design and reduce overall system cost. The input range of ±10 V is particularly beneficial for industrial applications where sensors and transducers often operate within this range.

The device boasts a fast throughput rate of 2.3 µs, enabling real-time data processing and control in time-critical applications. This speed is achieved without compromising on accuracy, thanks to the AD7895AR-2's advanced design and the use of a successive approximation register (SAR) ADC architecture.

Additionally, the AD7895AR-2 features a serial interface, which is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards. This flexibility makes it easy to integrate the ADC into a variety of digital systems. Moreover, the device operates from a single 5 V power supply, which simplifies power management in mixed-signal boards.

For enhanced reliability, the AD7895AR-2 comes in a robust 16-lead SOIC package, ensuring it can withstand the demands of challenging environments. The ADC also includes an on-chip track-and-hold circuit, which provides excellent sampling accuracy by capturing the input signal at a precise moment, thus eliminating errors caused by signal variations during the conversion process.

In summary, the AD7895AR-2 from Analog Devices Inc. is a versatile and reliable ADC solution that offers high-speed, accurate data conversion with a user-friendly interface, making it an excellent choice for designers seeking to optimize their systems for performance and cost-effectiveness.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7738 $64.6428
14+ $8.8404 $123.7656
21+ $8.5643 $179.8503
28+ $8.2883 $232.0724
37+ $8.0111 $296.4107
49+ $7.1829 $351.9621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess