EN
  • EN
  • DE

LMH6553SD/NOPB

Part No LMH6553SD/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier 1 Circuit
Manufacturer Texas Instruments
Series LMH®, PowerWise®
Package Reel - TR
Family Name LMH6553
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMH6553SD, 296-45408-1, LMH6553SD-ND, 296-45408-2, LMH6553SD/NOPB-ND, -296-45408-1-ND, 296-45408-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877595-LMH6553SD/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6553SD/NOPB CAD Model

Description

Product Overview: LMH6553SD/NOPB

The LMH6553SD/NOPB from Texas Instruments is a high-performance, fully differential amplifier designed to offer exceptional signal fidelity and wide dynamic range, making it an ideal choice for a variety of applications. This amplifier is part of TI's PowerWise® family, which emphasizes energy-efficient solutions without compromising on performance.

Key Features:

  • Fully Differential Architecture: The LMH6553SD/NOPB is built with a fully differential design that provides improved noise immunity and reduces harmonic distortion, ensuring precise signal amplification.
  • High Bandwidth: With a 900 MHz bandwidth at a gain of 2 V/V, this amplifier is capable of handling high-speed signals, making it suitable for applications requiring fast data acquisition and processing.
  • Low Distortion: It features a low harmonic distortion of -75 dBc at 10 MHz, which is critical for maintaining signal integrity in high-performance systems.
  • Adjustable Gain: The gain is externally adjustable with resistors, providing flexibility and fine-tuning capabilities for specific application requirements.
  • Shutdown Feature: The LMH6553SD/NOPB includes a shutdown feature that reduces the current consumption to 0.1 µA, offering power savings for battery-powered devices.
  • Wide Supply Range: It operates over a wide supply range of 2.7V to 5.5V, accommodating various power environments.

Applications:

  • High-Speed Data Acquisition Systems
  • Communication Infrastructure
  • ADC Driver Amplifiers
  • Video and Imaging Equipment
  • Test and Measurement Instruments

The LMH6553SD/NOPB comes in a compact 8-pin WSON package, which is ideal for space-constrained applications. Its robust design and high reliability make it an excellent choice for both industrial and consumer electronics. Additionally, the NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

As a product of Texas Instruments, a leader in semiconductor solutions, the LMH6553SD/NOPB is backed by comprehensive technical support and documentation, ensuring ease of integration into your projects. Whether you're designing a high-fidelity audio system or a sophisticated radar platform, the LMH6553SD/NOPB delivers the performance you need to achieve outstanding results.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8162 $52.8972
14+ $7.2339 $101.2746
22+ $7.0078 $154.1716
30+ $6.7817 $203.4510
39+ $6.5557 $255.6723
52+ $5.8775 $305.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,206 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess