EN
  • EN
  • DE

AT49F001NT

Part No AT49F001NT
Manufacturer Atmel
Catalog END - OF - LIFE
Description 1-Megabit 128K x 8 5-volt Only Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148583-AT49F001NT
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT49F001NT CAD Model

Description

The AT49F001NT is a 1-Megabit (128K x 8) CMOS Flash Memory manufactured by Atmel. It is a non-volatile memory device that can be electrically erased and reprogrammed, making it suitable for applications where firmware or data needs to be updated. This device operates from a single power supply and offers fast access times.

Applications

  • Embedded Systems: Storing firmware and boot code for microcontrollers and embedded systems.
  • Industrial Control Systems: Retaining calibration data and program code for industrial equipment.
  • Consumer Electronics: Used in set-top boxes, gaming consoles, and other consumer devices for storing system software.
  • Networking Equipment: Employed in network devices for storing boot loaders and configuration settings.
  • Instrumentation: Storing program instructions and data in measurement and testing equipment.

Features

  • 1-Megabit Density: Offers 1,048,576 bits of non-volatile storage capacity.
  • Fast Access Time: Provides quick data retrieval for efficient system performance.
  • Single Power Supply: Operates from a single power supply for simplified system design.
  • Sector Erase: Allows for selective erasure of specific memory sectors.
  • Low Power Consumption: Minimizes power requirements for energy-efficient operation.
  • JEDEC Standard Pinout: Simplifies integration into existing designs.

Benefits

  • Flexible Data Storage: Flash memory allows for easy data updates and modifications.
  • Improved System Performance: Fast access times enhance the speed and responsiveness of embedded systems.
  • Simplified Firmware Updates: In-system programmability enables remote or on-site firmware upgrades.
  • Cost-Effective Solution: Provides a competitive storage option for applications requiring moderate memory capacity.
  • Easy Integration: JEDEC standard pinout simplifies the process of incorporating the device into existing designs.
  • Non-Volatile Memory: Retains data even when power is removed, ensuring persistent storage.

Additional Details

The AT49F001NT utilizes advanced CMOS technology for high performance and low power consumption. It is typically packaged in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) for easy integration into through-hole or surface-mount circuit boards. The device features TTL compatible inputs and outputs for seamless interfacing with other digital components. Due to its 'END-OF-LIFE' status, it is crucial to consider availability and potential replacements for new designs. It also typically incorporates write protection features to prevent accidental data corruption during system operation. The device is typically programmed using industry-standard flash memory programmers.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess