EN
  • EN
  • DE
  • IT

AT42QT4160-MU

Part No AT42QT4160-MU
Manufacturer Atmel
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 10BIT 32MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Touchscreen 2 Wire Capacitive
Resolution (Bits) 10 b
Voltage Reference External, Internal
Supply Voltage - Operating 1.8 V to 5.5 V
Mounting SMD (SMT)
Case / Package 32-MLF (5x5)
Win Source Part Number 078919-AT42QT4160-MU
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AT42QT4160-MU CAD Model

Description

AT42QT4160-MU Description

The AT42QT4160-MU is a high-precision capacitive touch sensor IC, offering exceptional touch recognition capabilities. Tailored for high-end applications, this IC delivers unmatched performance with a focus on efficiency and reliability, packaged in a compact MU form factor.

  • Features and Benefits<ul>
  • Unparalleled touch sensitivity and accuracy
  • Designed for low power usage in high-demand scenarios
  • Compact MU package fits seamlessly in tight spaces
  • Resistant to interference and noise
  • Applications<ul>
  • High-performance computing devices with touch interfaces
  • Advanced automation systems
  • Luxury consumer electronics
  • Touchscreen kiosks
  • Additional Details<ul>
  • Supports a broad range of touch interfaces
  • Customizable sensitivity for specific application needs
  • Optimized for use in interference-rich environments
  • You May Also Be Interested in

    Microchip Technology
    MAXTOUCH TOUCHSCREEN CTRL IC
    Need more? Email Us
    Infineon Technologies
    IC SUBSYSTEM TRUE TOUCH 73BGA / Touchscreen Controller Interface
    Need more? Email Us
    Infineon Technologies
    IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
    Need more? Email Us
    Infineon Technologies
    IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
    Need more? Email Us
    Microchip Technology
    IC SCREEN CNTRL 10BIT 20SOIC
    Lowest to $9.7792
    Microchip Technology
    IC SENSOR MAXTOUCH 162UFBGA
    Lowest to $36.5585
    Infineon Technologies
    IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
    Need more? Email Us
    Infineon Technologies
    PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
    Lowest to $28.6854
    Microchip Technology
    IC SCREEN CNTRL 12BIT 20SOIC
    Lowest to $19.5582

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.4647
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.2376
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1901
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.5429
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0594
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.5279
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7128
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.5429
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.6918
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.6632
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6155
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.2767
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $5.1796
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $21.6579

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    17+ $3.8976 $66.2592
    41+ $3.1978 $131.1098
    63+ $3.0981 $195.1803
    87+ $2.9986 $260.8782
    112+ $2.8977 $324.5424
    150+ $2.5988 $389.8200
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 30,000 pieces
    MOQ: 17 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess