EN
  • EN
  • DE
  • IT

AT42QT2160-MMU

Part No AT42QT2160-MMU
Manufacturer Atmel
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description SENSOR IC MTRX TOUCH16KEY 28-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Standard Package 490
Category Sensors Transducers
Family Capacitive Touch Sensors Proximity Sensor ICs
Series QMatrix QSlide
Packaging Bulk
Type Buttons Slider
Proximity Detection No
Number of Inputs Up to 16
LED Driver Channels 11
Interface I2C
Resolution 10 b
Operating Supply Voltage 1.8 V ~ 5.5 V
Current - Supply 1.127µA
Operating Temperature Range -40°C ~ 85°C
Package 28-VFQFN Exposed Pad
Manufacturer Device Package 28-QFN (4x4)
Catalog Capacitive
Win Source Part Number 090526-AT42QT2160-MMU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian AT42QT2160-MMU CAD Model

Description

AT42QT2160-MMU Description

The AT42QT2160-MMU is a sophisticated touch sensor controller offering both single and multi-touch functionality. It promises reliable performance and is designed to meet the demands of modern touch-sensitive applications with ease.

  • Features and Benefits<ul>
  • Multi-touch capabilities with support for up to 16 keys
  • Highly efficient low power mode
  • Flexible design integration with MMU package
  • Excellent noise resilience for stable touch detection
  • Applications<ul>
  • Smartphones and tablets for advanced touch interfaces
  • Home automation with user-friendly controls
  • Healthcare devices incorporating user input through touch
  • Office equipment with intuitive touch functionality
  • Additional Details<ul>
  • Configurable via a digital interface for flexibility
  • Superior touch sensitivity customization options
  • Stable performance in electrically noisy conditions
  • You May Also Be Interested in

    Semtech Corporation
    IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
    Need more? Email Us
    Microchip Technology
    IC TOUCH SENSOR/LED DRVR 24VQFN
    Lowest to $2.7838
    Atmel
    Lowest to $2.2834
    Texas Instruments
    CAPACITIVE SENSING SOLUTIONS
    Lowest to $5.3060
    Semtech Corporation
    IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
    Need more? Email Us
    Azoteq (Pty) Ltd
    1 CH. CAPACITIVE SAR SENSOR FOR
    Lowest to $1.3636
    Microchip Technology
    IC TOUCH SENSOR/LED DRVR 20QFN
    Lowest to $3.4412
    Microchip Technology
    Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
    Lowest to $3.0718
    Cypress Semiconductor Corp
    IC CAP SENSE 8SOIC
    Lowest to $1.7970

    Top Sellers

    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.2271
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.1579
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.7805
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.2271
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.8196
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.5279
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.6632
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6155
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.7805
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    45+ $1.1912 $53.6040
    105+ $0.9774 $102.6270
    160+ $0.9469 $151.5040
    220+ $0.9164 $201.6080
    285+ $0.8858 $252.4530
    380+ $0.7942 $301.7960
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 50,214 pieces
    MOQ: 45 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess