EN
  • EN
  • DE

CTX0.47-2P-R

Part No CTX0.47-2P-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 540NH SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 18 Weeks
Features Unshielded 2 Coil Inductor Array 2.18 µH Inductance - Connected in Series 540 nH Inductance - Connected in Parallel 6mOhm Max DC Resistance (DCR) - Parallel 5.9 A Nonstandard
Manufacturer Eaton Bussmann
Series Econo-Pac™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number CTX0-47-2P-R, CTX0.47-2P, CTX0.47-2P-ND
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916180-CTX0.47-2P-R
Ultra Librarian 3D Model Ultra Librarian CTX0.47-2P-R CAD Model

Description

The Eaton Bussmann 916180-CTX0.47-2P-R is an unshielded 2 coil inductor array designed for use in various applications.

  • Package: Non-Standard
  • Mounting: Surface Mountable
  • Inductance (Series): 2.18 µH
  • Inductance (Parallel): 540 nH
  • DC Resistance (DCR) Parallel: 6mOhm Max
  • Current Rating: 5.9A
  • ECCN: EAR99
  • Popularity: High
  • Packaging: Reel
  • Quantity per Package: 800
  • Temperature Range: -40°C to 85°C
  • Series: Econo-Pac™

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 7.81UH SMD
Lowest to $0.9148
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 220UH SMD / POWER-CHOKE WE-DD
Lowest to $26.4738
Pulse
INDUCT ARRAY 2 COIL 10.4UH SMD / Inductor Power Toroid 10.4uH/41.7uH 10% 3.8A/1.89A 0.0298Ohm/0.12Ohm DCR T/R
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 6 COIL 160.6UH SMD
Need more? Email Us
API Delevan Inc.
INDUCT ARRAY 2 COIL 200UH SMD
Need more? Email Us
Cooper Bussmann, Inc.
INDUCT ARRAY 2 COIL 144.9UH SMD / Dual Winding, Shielded Inductors/Transformer
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 1UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 198.41UH SMD / Inductor Power Wirewound 198.41uH/793.65uH 20% 100KHz Powdered Iron 0.36A/0.18A 1.208Ohm/4.831Ohm DCR T/R
Need more? Email Us
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 10UH SMD / POWER-CHOKE WE-DD
Lowest to $24.3220

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess