AT28C64-30JI EEPROM
The AT28C64-30JI EEPROM provides reliable storage solutions with its non-volatile memory capabilities, optimized for a wide array of general-purpose applications requiring robust data integrity.
Features and Benefits:
- Read Access Time: Access times are as fast as 300 nanoseconds, offering quick data interactions.
- High Endurance: Supports 100,000 programming cycles per byte, giving it substantial longevity.
- EEPROM Standard: Employs the JEDEC standard pin configuration for easy device replacement and system design.
- Wide Temperature Range: Functionality in temperature ranges from -40°C to +85°C, enhancing its suitability for varied environments.
Applications:
- Electronic metering
- Niche medical instruments
- Instrumentation panels
- Security and surveillance equipment
Additional Details: The AT28C64-30JI features low power consumption in standby mode, aiding energy efficiency in embedded systems.