The AT27LV040A is a high-performance, low-power, 4-megabit One-Time Programmable Read-Only Memory (OTP EPROM) organized as 512K words by 8 bits. It is manufactured using Atmel's advanced nonvolatile CMOS technology, providing fast access times and low power consumption. This device is suitable for applications requiring moderate density, low power, and fast programming.
Applications:
- Embedded systems requiring non-volatile storage
- Microcontroller program storage
- Firmware storage in electronic devices
- Boot code storage
- Industrial control systems
Features:
- Fast access time: Ensures quick data retrieval, improving system performance.
- Low power consumption: Reduces overall system power requirements, extending battery life in portable applications.
- Single 3V power supply: Simplifies system design and reduces component count.
- JEDEC standard pinout: Facilitates easy integration into existing designs.
- CMOS Technology: Provides low power and high noise immunity.
- Programmable: Can be programmed once to store essential data.
Benefits:
- Improved system performance due to fast access times.
- Extended battery life in portable applications due to low power consumption.
- Simplified system design with a single 3V power supply.
- Easy integration into existing designs due to the JEDEC standard pinout.
- Reliable data storage with CMOS technology.
- Cost-effective solution for moderate density non-volatile memory requirements.
Additional Details:
The AT27LV040A operates from a single 3V power supply and is available in a JEDEC-standard 32-lead PDIP and PLCC packages. It features fast programming using industry-standard programmers. The device also includes a protection mechanism to prevent accidental programming. The operating temperature ranges from -40°C to +85°C, making it suitable for industrial applications.