EN
  • EN
  • DE

MCA1-12G+

Part No MCA1-12G+
Manufacturer Mini-Circuits
Catalog OEM Parts (M - N)
Description Mixer, Level 7, Wideband, 3800-12000MHz, SM, Ceramic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000438-MCA1-12G+
Categories OEM Parts(M-N)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCA1-12G+ CAD Model

Description

The MCA1-12G+ is a wideband MMIC (Monolithic Microwave Integrated Circuit) amplifier manufactured by Mini-Circuits. This amplifier is designed for a wide range of applications requiring high gain, low noise, and wide bandwidth, typically in the microwave frequency range.

Applications

  • Broadband Amplification
  • RF Receivers
  • RF Transmitters
  • Test and Measurement Equipment
  • Communication Systems
  • Radar Systems

Features

  • Wideband Operation (covers a wide frequency range, typically up to 12 GHz)
  • High Gain (provides substantial signal amplification)
  • Low Noise Figure (minimizes added noise during amplification)
  • Excellent Return Loss (ensures efficient signal transfer)
  • Unconditionally Stable (operates reliably without oscillations)
  • Compact Size (MMIC design allows for small footprint)
  • Internally Matched

Benefits

  • Improved Signal Strength (high gain amplifies weak signals)
  • Enhanced Receiver Sensitivity (low noise figure improves ability to detect weak signals)
  • Increased System Performance (wide bandwidth allows for versatile applications)
  • Simplified Integration (compact size and internal matching reduce design complexity)
  • Reliable Operation (unconditionally stable design ensures consistent performance)

Additional Details

The MCA1-12G+ typically operates with a single positive supply voltage. It is designed for surface mount assembly. The amplifier's wide bandwidth allows it to be used in various applications without requiring re-tuning. Its low noise figure is critical in receiver applications, where minimizing added noise is essential for detecting weak signals. The return loss characteristic ensures efficient signal transfer between the amplifier and other components in the system. The MMIC design provides a compact and reliable solution for wideband amplification needs. Specific parameters like gain, noise figure, and return loss vary depending on the operating frequency and bias conditions, detailed information on these parameters can be found in the datasheet from Mini-Circuits.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess