Product Description
The AT24HC02BN-10SU-1.8 is a 2Kb (256 x 8) I2C-compatible Serial EEPROM by Microchip Technology. Designed for optimal performance, this EEPROM operates within a voltage range of 1.8 to 5.5V, providing enhanced versatility for various power supply configurations.
- Applications/Projects
- Data logging in portable devices
- Configuration storage for industrial equipment
- Consumer electronics settings retention
- Remote sensor interfaces
Features and Benefits
- High-speed operation: Operates at a clock frequency of up to 1MHz.
- Extended temperature range: Suitable for use in environments ranging from -40°C to +85°C.
- Advanced write protection: Hardware Write Protect pin and partial page write block techniques.
- Low power consumption: Ideal for battery-operated applications.
Additional Details
This EEPROM offers compatibility with I2C bus architectures, ensuring seamless integration with existing systems. Its small form factor package makes it suitable for space-constrained applications.