EN
  • EN
  • DE

AT24C256C

Part No AT24C256C
Manufacturer Atmel
Catalog END - OF - LIFE
Description Two-wire Serial EEPROM 256K (32,768 x 8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1147890-AT24C256C
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT24C256C CAD Model

Description

The AT24C256C is a 256-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) from Microchip Technology (formerly Atmel). It is organized as 32,768 words of 8 bits each. This device features advanced low-power design, making it suitable for a wide range of applications.

Applications

  • Consumer Electronics: Used in set-top boxes, DVD players, and other consumer devices for storing user preferences, settings, and other non-volatile data.
  • Industrial Control: Employed in industrial equipment for storing configuration parameters, calibration data, and system logs.
  • Medical Devices: Utilized in medical instruments for storing patient data, device settings, and diagnostic information.
  • Automotive Electronics: Integrated into automotive systems for storing vehicle settings, diagnostic codes, and other critical data.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing configuration files and network parameters.

Features

  • Two-Wire Serial Interface: Communicates using the industry-standard I2C serial communication protocol.
  • Low-Voltage Operation: Operates over a wide voltage range, typically from 1.7V to 5.5V, accommodating various system requirements.
  • Write Protect Feature: Includes a hardware write protect pin to prevent accidental data modification.
  • Page Write Mode: Supports page write operations, allowing for faster data writing by writing multiple bytes in a single operation.
  • Self-Timed Write Cycle: Features an internal self-timed write cycle, simplifying the write process and reducing the need for external timing.

Benefits

  • Non-Volatile Memory: Provides reliable non-volatile data storage, ensuring data retention even when power is removed.
  • Easy Integration: Simplifies system design with its standard I2C interface and flexible operating voltage.
  • Data Protection: Prevents accidental data loss with the hardware write protect feature.
  • Fast Write Performance: Improves write speeds with the page write mode.
  • Long Endurance: Designed for high endurance with a large number of write cycles, ensuring reliable operation over the product's lifespan.

Technical Specifications

The AT24C256C EEPROM has a typical standby current of less than 1 μA and a typical write cycle time of 5 ms. The operating temperature range is -40°C to +85°C. It is available in a variety of packages, including SOIC, TSSOP, and PDIP.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess