EN
  • EN
  • DE

AT24C16-10SC

Part No AT24C16-10SC
Manufacturer Atmel
Catalog END - OF - LIFE
Description 2-Wire Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1147871-AT24C16-10SC
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AT24C16-10SC CAD Model

Description

The AT24C16-10SC is a 16 Kbit (2048 x 8) Serial Electrically Erasable and Programmable Read-Only Memory (EEPROM) from Atmel. It uses a two-wire serial interface (I2C) for communication and is designed for low-power operation. The -10 likely refers to the maximum clock speed of 100kHz, and the SC probably refers to a SOIC package type. It's frequently used for storing configuration settings, user preferences, or small data logs in a variety of electronic devices. However, due to its END-OF-LIFE status, it's now primarily used in legacy systems.

Applications:

  • Consumer Electronics: Storing user profiles, channel lists, and settings in TVs, set-top boxes, and audio equipment.
  • Industrial Control Systems: Used for storing calibration data, configuration parameters, and equipment settings in sensors and instruments.
  • Medical Devices: Employed for storing device-specific information, calibration data, and patient data in medical equipment.
  • Automotive Applications: Utilized for storing configuration data, diagnostic codes, and other parameters in automotive electronics.

Features:

  • 16 Kbit (2048 x 8) EEPROM: Provides non-volatile storage for data retention even without power.
  • Two-Wire Serial Interface (I2C): Uses a simple two-wire interface for communication with a microcontroller.
  • Low-Voltage Operation: Operates at low voltages, typically 2.7V to 5.5V.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • Write Protection: Offers a write protection feature to prevent accidental data modification.
  • Self-Timed Write Cycle: Automatically manages the write cycle, simplifying programming.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy to Use: Simple I2C interface simplifies integration with microcontrollers.
  • Low Power: Suitable for battery-powered devices.
  • Small Size: Compact SOIC package for space-constrained applications.

Additional Details:

The AT24C16-10SC utilizes the I2C communication protocol for data transfer. The I2C protocol requires only two signal lines: SDA (Serial Data) and SCL (Serial Clock). A device address is used to select the specific AT24C16 device on the I2C bus. The device supports both byte write and page write operations, which can improve write performance. The write protection feature helps prevent accidental data modification. The self-timed write cycle simplifies the programming process. The SOIC (Small Outline Integrated Circuit) package is a surface-mount package that is commonly used for memory chips. Given its end-of-life status, designers should consider using newer EEPROM chips for new applications.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess