The BRD2N60 is a N-Channel MOSFET manufactured by Foshan Blue Rocket Electronics. It is designed for high voltage, high-speed switching applications such as power supplies and motor controls.
Applications
- Switching Power Supplies
- Motor Control
- DC-DC Converters
- Electronic Ballasts
- High Voltage Switching
Features
- Voltage Rating: 600V
- Drain Current: 2A
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Avalanche Energy Rated
Benefits
- Enables efficient high-voltage switching in power supplies and converters.
- Reduces power loss and improves efficiency with low on-resistance.
- Facilitates high-speed switching for faster response times and improved performance.
- Provides reliable operation in high-voltage applications.
Additional Details
The BRD2N60 has a drain-source voltage (VDS) of 600V, a gate-source voltage (VGS) of ±30V, and a continuous drain current (ID) of 2A. The on-resistance (RDS(on)) is typically low, minimizing power loss. The fast switching speed and avalanche energy rating make it suitable for demanding switching applications. It is typically available in a TO-251 or TO-252 package.
The low on-resistance reduces conduction losses, which enhances overall efficiency. The fast switching characteristics allow for higher frequency operation, leading to smaller and more compact designs. The avalanche energy rating ensures reliable operation under transient conditions.