Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 30mV
Data Rate 5Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 782172-LTC1690IN8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1690
Introduction Date April 21, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1690IN8#PBF CAD Model

Description

Product Overview: LTC1690IN8#PBF

The LTC1690IN8#PBF is a high-performance dual RS485/RS422 differential bus transceiver designed by Linear Technology, now part of Analog Devices. This integrated circuit is engineered to provide robust data communication in harsh electrical environments and is suitable for long-distance and high-speed applications. The LTC1690IN8#PBF ensures reliable data transmission over twisted-pair cabling, making it an ideal choice for industrial automation, networked instrumentation, and other applications requiring differential signal transmission.

Key Features

  • Interface Type: The product supports RS485 and RS422 standards, allowing for versatile use in various communication protocols.
  • Supply Voltage: It operates on a single 5V supply, simplifying power supply design and ensuring compatibility with a wide range of systems.
  • High-Speed Operation: Capable of data rates up to 10Mbps, it is well-suited for high-speed data communication requirements.
  • Driver Output Short-Circuit Protection: The device features robust driver output short-circuit protection, enhancing reliability and longevity in the event of wiring faults.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection prevents damage from overheating, ensuring safe operation under varying conditions.
  • Low Power Shutdown Mode: An optional low power shutdown mode reduces power consumption when the transceiver is not in use, making it suitable for power-sensitive applications.
  • Pin Compatibility: The LTC1690IN8#PBF is pin-compatible with the LTC485 and LTC491, providing an easy upgrade path for existing designs.

Package and Quality

The LTC1690IN8#PBF comes in a narrow 8-lead PDIP package, which is conducive to easy PCB layout and space-saving design considerations. The product adheres to high-quality standards, ensuring reliable performance in a wide range of environmental conditions.

Applications

With its robust feature set and high-speed capabilities, the LTC1690IN8#PBF is an excellent choice for a variety of applications, including:

  • Industrial Control Systems
  • Networked Instrumentation
  • Factory Automation
  • Data Acquisition Systems
  • Automotive Networks

Overall, the LTC1690IN8#PBF from Linear Technology is a highly reliable and efficient solution for any system requiring RS485 or RS422 communication interfaces, combining high-speed operation with protection features for a durable and dependable communication experience.

You May Also Be Interested in

Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
Mitsubishi
2-PHASE STEPPER MOTOR DRIVER
Lowest to $6.0971
ECAD model for M54646AP
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
National Semiconductor (TI)
3.3V 8 MHz to 135 MHz Dual FPD-Link Transmitter
Lowest to $7.8341
ECAD model for DS90C3201VS

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention