EN
  • EN
  • DE

215R8ABGA13F

Part No 215R8ABGA13F
Manufacturer ATI
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ATI
Win Source Part Number 7711-215R8ABGA13F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 215R8ABGA13F CAD Model

Description

Description

The 215R8ABGA13F component is a benchmark in the field of electronic components, known for its superior functionality and robust design. It addresses a range of high-demand applications efficiently and effectively.

Applications and Projects

  • High-Performance Computing
  • Artificial Intelligence Systems
  • Transport Systems
  • Renewable Energy Infrastructure
  • Circuit Design Development

Features and Benefits

  • Exceptional Durability: Built to withstand challenging environments and ensure longevity.
  • Performance Optimization: Delivers unmatched efficiency in processing and operations.
  • Scalable Architecture: Offers flexibility and adaptability across various application sizes and requirements.
  • Advanced Compatibility: Works efficiently with a broad spectrum of devices and systems.

Additional Details

Adopted by leading industries for its cutting-edge performance, this component provides a robust solution for complex electronic challenges, making it essential for professional developers and engineers.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Vishay
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMIS
Lowest to $4.2781
AMIS
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
AMIS
Lowest to $39.1695
Vishay
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess