EN
  • EN
  • DE
  • IT

AR9350-2C2E

Part No AR9350-2C2E
Manufacturer Atheros
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Manufacturer Atheros
Categories Custom Parts
Win Source Part Number 1210323-AR9350-2C2E
Ultra Librarian 3D Model Ultra Librarian AR9350-2C2E CAD Model

Description

The AR9350-2C2E is a highly integrated 802.11n 2x2 MIMO (Multiple-Input Multiple-Output) Wi-Fi System-on-Chip (SoC) from Atheros. It's designed for use in wireless routers, access points, and embedded devices, offering robust wireless performance and a range of features.

Applications:

  • Wireless Routers
  • Access Points
  • Repeaters
  • Embedded Systems requiring Wi-Fi connectivity
  • Smart Home Devices

Features:

  • IEEE 802.11n Compliant
  • 2x2 MIMO Technology
  • Data Rates up to 300 Mbps
  • Integrated MIPS 74Kc Processor
  • Hardware NAT Accelerator
  • USB 2.0 Host Interface
  • Multiple Ethernet Ports
  • Advanced Security Features (WPA, WPA2)

Benefits:

  • High-Performance Wi-Fi: Delivers fast and reliable wireless connectivity with data rates up to 300 Mbps.
  • Integrated Processor: The embedded MIPS processor allows for running custom applications and firmware.
  • Hardware NAT: The hardware NAT (Network Address Translation) accelerator improves routing performance.
  • Versatile Connectivity: USB and Ethernet interfaces provide flexible connectivity options.
  • Enhanced Security: Supports advanced security protocols to protect wireless networks from unauthorized access.

Additional Details:

The AR9350-2C2E combines a powerful wireless engine with a feature-rich processor, making it an ideal solution for a wide range of networking applications. The device also incorporates advanced power management techniques to minimize power consumption. It's capable of operating as an access point, router, or repeater.

You May Also Be Interested in

Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Qualcomm
Lowest to $7.9791
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess