EN
  • EN
  • DE

DM28C64-250/B

Part No DM28C64-250/B
Manufacturer SEEQ
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027175-DM28C64-250/B
Categories OEM Parts(C-E)
Manufacturer SEEQ
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM28C64-250/B CAD Model

Description

The DM28C64-250/B is a high-performance, low-power CMOS electrically erasable programmable read-only memory (EEPROM) manufactured by SEEQ. It's organized as 8192 words by 8 bits, providing a total storage capacity of 64 Kbits. This EEPROM offers non-volatile data storage, meaning it retains data even when power is removed, making it suitable for applications requiring data preservation.

Applications:

  • Data logging: Storing sensor data or system parameters in embedded systems.
  • Configuration storage: Holding configuration settings for various devices.
  • Firmware storage: Storing boot code or application code for microcontrollers and embedded processors.
  • Calibration data storage: Storing calibration coefficients for sensors and other measurement devices.
  • User profiles: Saving user preferences in electronic devices.

Features:

  • 64 Kbit (8K x 8) Organization: Provides ample storage capacity for various data types.
  • Fast Access Time: 250 ns access time ensures quick data retrieval.
  • Low Power Consumption: Minimizes power requirements, suitable for battery-powered applications.
  • Automatic Page Write Operation: Simplifies the write process and reduces software overhead.
  • Data Polling for End-of-Write Detection: Allows efficient monitoring of write operations.
  • Endurance: High endurance ensures long-term reliability.

Benefits:

  • Reliable Data Storage: Non-volatile nature ensures data is retained even without power.
  • Fast Operation: Quick access time enables efficient data retrieval.
  • Low Power Consumption: Extends battery life in portable devices.
  • Simplified Write Operations: Automatic page write simplifies programming.
  • Easy Integration: Standard interface allows easy integration into existing systems.

Additional Details:

The DM28C64-250/B operates from a single 5V power supply. The memory array is accessed through a standard parallel interface. It features an automatic page write mode, which allows for writing up to 64 bytes of data in a single operation. Data polling is implemented to provide a simple method for detecting the end of a write cycle. The device is typically available in a DIP or SOIC package. It is designed for use in a wide range of operating temperatures.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Lowest to $0.5965
Kemet
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess