EN
  • EN
  • DE

ATC600S2R0AW250XT

Part No ATC600S2R0AW250XT
Manufacturer ATC
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970627-ATC600S2R0AW250XT
Categories OEM Parts(A-B)
Manufacturer ATC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATC600S2R0AW250XT CAD Model

Description

The ATC600S2R0AW250XT is a high-performance single layer ceramic capacitor produced by ATC (American Technical Ceramics). This capacitor is engineered for applications demanding high reliability, high Q, and stable performance under varying conditions. Commonly used in RF (Radio Frequency) and microwave circuits, it delivers exceptional precision and robustness.

Applications

  • RF and Microwave Circuits: Suitable for impedance matching, bypassing, and DC blocking in RF and microwave circuits.
  • High-Frequency Amplifiers: Used in high-frequency amplifiers to ensure stable and low-noise performance.
  • Filter Networks: Employed in RF and microwave filter networks to achieve precise frequency response and minimal signal loss.
  • Oscillator Circuits: Integrated into oscillator circuits for stable and accurate frequency control.
  • Matching Networks: Utilized in impedance matching networks to optimize power transfer and reduce signal reflections.
  • Wireless Communication Systems: Applied in wireless communication systems, including cellular base stations and satellite communications.

Features

  • High Q Factor: Provides minimal energy loss, ensuring efficient circuit performance.
  • Low ESR (Equivalent Series Resistance): Reduces resistive losses, enhancing efficiency and minimizing heat generation.
  • High Self-Resonant Frequency (SRF): Allows operation at high frequencies without significant performance degradation.
  • Stable Performance Over Temperature: Maintains consistent electrical characteristics across a broad temperature range.
  • High Reliability: Manufactured to meet stringent quality standards, ensuring long-term dependability.
  • Compact Size: Small form factor facilitates high-density circuit designs.

Benefits

  • Improved Circuit Efficiency: High Q and low ESR contribute to efficient power transfer and reduced energy dissipation.
  • Enhanced Signal Integrity: Stable performance and low noise characteristics guarantee high signal integrity.
  • Increased System Reliability: Durable design and manufacturing processes ensure long-term reliability and decreased downtime.
  • Optimized High-Frequency Operation: High SRF enables effective performance in demanding RF and microwave applications.
  • Reduced Board Space: Small size allows for compact and efficient circuit layouts, maximizing board utilization.

Additional Details

The ATC600S2R0AW250XT features a capacitance of 2.0 pF (picofarads). It has a voltage rating of 250 VDC. Constructed with a high-quality ceramic dielectric material, this capacitor ensures stable performance and minimal losses. Available in various case sizes and termination styles to suit diverse mounting requirements, it is designed to meet or exceed industry standards for environmental and electrical performance. The temperature coefficient of capacitance is meticulously controlled, ensuring stable operation across a wide temperature range. Compliant with RoHS standards, it is free from hazardous substances, making it environmentally friendly.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
ABB Embedded Power
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess