The 600S220JT250T is a multilayer ceramic capacitor (MLCC) manufactured by ATC (American Technical Ceramics). MLCCs are passive components used for energy storage, filtering, and signal coupling in electronic circuits.
Applications
- RF and microwave circuits
- Filter networks
- Bypass and decoupling applications
- Timing circuits
- High-frequency circuits
Features
- Capacitance: 22 pF
- Voltage rating: 250 V
- Temperature coefficient: ±30 ppm/°C
- High Q factor
- Low ESR (Equivalent Series Resistance)
Benefits
- Stable capacitance over temperature
- Low losses at high frequencies
- High reliability
- Compact size
- Suitable for demanding applications
Additional Details
The 600S220JT250T capacitor is specifically designed for high-frequency applications requiring stable performance. Its low ESR minimizes power dissipation and improves circuit efficiency. The high Q factor ensures minimal signal loss. The capacitor's tight tolerance and stable temperature coefficient contribute to consistent circuit behavior across a wide operating temperature range. It is constructed using high-quality ceramic materials and manufacturing processes to ensure long-term reliability. Its compact size is beneficial in space-constrained applications. This capacitor meets stringent quality control standards and is suitable for use in critical applications where reliability is paramount.