EN
  • EN
  • DE

600S1R8BT250T

Part No 600S1R8BT250T
Manufacturer ATC
Catalog OEM Parts (0 - 9)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039525-600S1R8BT250T
Categories OEM Parts(0-9)
Manufacturer ATC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 600S1R8BT250T CAD Model

Description

The 600S1R8BT250T is a high-performance ceramic multilayer capacitor (MLCC) manufactured by ATC (American Technical Ceramics). It is specifically designed for demanding RF and microwave applications where high reliability, stability, and low losses are critical. This capacitor features a high Q factor and low equivalent series resistance (ESR), making it suitable for use in high-frequency circuits, filters, and matching networks. Its rugged construction ensures reliable performance in harsh environments.

Applications

  • RF and microwave circuits
  • Wireless communication systems
  • Military and aerospace applications
  • Medical devices
  • Filter networks and matching networks

Features

  • High Q factor
  • Low ESR
  • High self-resonant frequency
  • Small size, surface mountable
  • Excellent temperature stability
  • Rugged construction

Benefits

  • Minimizes signal loss in high-frequency circuits due to low ESR
  • Improves circuit efficiency with high Q factor
  • Enables compact circuit designs due to its small size
  • Simplifies assembly with surface mount technology
  • Provides stable performance over a wide temperature range
  • Ensures reliable operation in harsh environments

Additional Details

The 600S1R8BT250T has a capacitance of 1.8 pF. It features a voltage rating suitable for many RF and microwave applications. The temperature coefficient of capacitance is very low, ensuring capacitance stability over temperature. ATC MLCCs are known for their high reliability and are often used in critical applications where component failure could have significant consequences. Its small size allows for use in densely populated circuit boards. This component is often deployed in impedance matching, filtering, and decoupling scenarios. The capacitor's high self-resonant frequency guarantees it will behave capacitively across a broad range of frequencies. Consult the part's datasheet to determine specific tolerances and voltage ratings for particular applications.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Dell
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess