EN
  • EN
  • DE

118EG131M100TT

Part No 118EG131M100TT
Manufacturer ATC
Catalog OEM Parts (0 - 9)
Description Single Layer Ceramic Capacitor (slc)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034472-118EG131M100TT
Categories OEM Parts(0-9)
Manufacturer ATC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 118EG131M100TT CAD Model

Description

The 118EG131M100TT is a high-performance single layer ceramic capacitor manufactured by ATC (American Technical Ceramics). These capacitors are designed for demanding applications requiring high Q, low ESR (Equivalent Series Resistance), and excellent high-frequency performance. The single layer construction allows for very tight tolerances and predictable behavior at microwave frequencies.

Applications

  • RF and Microwave Circuits
  • Filter Networks
  • Matching Networks
  • Bypass and Decoupling Applications in high-frequency circuits
  • Oscillators
  • Timing Circuits
  • Satellite communications equipment

Features

  • Single Layer Construction: Provides very tight tolerances and predictable performance.
  • High Q Factor: Minimizes energy loss, leading to more efficient circuit performance.
  • Low ESR (Equivalent Series Resistance): Reduces heat generation and improves power handling capability.
  • High Self-Resonant Frequency: Enables operation at higher frequencies without significant performance degradation.
  • Small Size: Allows for compact circuit designs.
  • Excellent Temperature Stability: Maintains consistent performance over a wide temperature range.
  • High Reliability: Robust construction ensures long-term performance and durability.

Benefits

  • Improved Circuit Efficiency: The high Q factor minimizes energy loss, leading to more efficient circuits.
  • Enhanced Power Handling: Low ESR allows for higher power handling capabilities without overheating.
  • Stable Performance: Excellent temperature stability ensures consistent performance in varying environmental conditions.
  • Reduced Noise: Effective decoupling and bypassing capabilities reduce noise in sensitive circuits.
  • Increased Reliability: Robust construction and high reliability ensure long-term performance.
  • Compact Designs: Small size enables the creation of smaller and more compact circuit designs.

Additional Details

The 118EG131M100TT is a single layer ceramic capacitor with a capacitance value of 130 pF and a voltage rating of 100 V. It is designed for surface mount applications and is available in various case sizes. Its construction utilizes high-quality materials to ensure optimal performance and reliability. The capacitor is suitable for applications requiring stable and low-loss performance at high frequencies. Always consult the datasheet to verify critical specifications.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess