EN
  • EN
  • DE

SRS1AR0400F

Part No SRS1AR0400F
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 340300-SRS1AR0400F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRS1AR0400F CAD Model

Description

The SRS1AR0400F is a precision current sensing resistor manufactured by KOA Speer. It's designed to accurately measure current flow within an electronic circuit by providing a small, precisely defined resistance. The voltage drop across this resistor, measured by an appropriate circuit, is directly proportional to the current flowing through it, according to Ohm's Law (V=IR).

Applications:

  • Power supplies: Measures output current to ensure proper operation and prevent overload conditions.
  • Motor control circuits: Provides feedback on motor current for precise speed and torque control.
  • Battery management systems: Monitors charging and discharging currents to optimize battery life and prevent damage.
  • Inverters and converters: Measures current flow to improve efficiency and prevent overcurrent situations.
  • LED lighting systems: Controls LED current for consistent brightness and longevity.

Features:

  • Low resistance value (R0400 = 0.04 Ohms): Minimizes power dissipation and voltage drop across the resistor.
  • High precision: Provides accurate current measurements for sensitive control circuits.
  • Surface mount package: Enables efficient PCB assembly and space-saving design.
  • High power rating: Can handle relatively high currents without significant temperature rise.
  • RoHS compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Precise current measurement: Enables accurate control and protection of electronic circuits.
  • Reduced power losses: Minimizes energy waste due to low resistance value.
  • Improved system efficiency: Optimizes power delivery and reduces heat generation.
  • Enhanced circuit protection: Prevents damage from overcurrent conditions.
  • Reliable performance: Ensures consistent and dependable operation.

Further technical details for the SRS1AR0400F would typically include the tolerance (e.g., 1%, 5%), temperature coefficient of resistance (TCR), power rating (e.g., 1W, 2W), and operating temperature range. These specifications are essential for selecting the appropriate resistor for a specific application and can be found on the KOA Speer datasheet.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess