EN
  • EN
  • DE

OZ964AGN-C-O-TR

Part No OZ964AGN-C-O-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264840-OZ964AGN-C-O-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ964AGN-C-O-TR CAD Model

Description

The OZ964AGN-C-O-TR is a high-efficiency, cold-cathode fluorescent lamp (CCFL) controller designed for LCD backlighting applications. Manufactured by O2Micro, this IC offers precise control and protection features essential for reliable and energy-efficient operation of CCFL in various display devices.

Applications

  • LCD Monitors
  • LCD TVs
  • Notebook Computers
  • Industrial Displays

Features

  • High-Efficiency CCFL Backlight Controller
  • PWM Dimming Control
  • Burst Mode Operation for Low Power Consumption
  • Integrated Protection Features: Overvoltage, Overcurrent, Short Circuit Protection
  • Soft-Start Functionality
  • Analog and Digital Dimming Capability
  • Precise Lamp Current and Voltage Regulation

Benefits

  • Improved Display Brightness and Uniformity
  • Extended Lamp Lifespan through Controlled Operation
  • Reduced Power Consumption and Heat Dissipation
  • Enhanced System Reliability with Built-in Protection
  • Flexibility in Dimming Control for Optimal Viewing Experience
  • Lower System Cost Due to Integration of Multiple Functions

Additional Details

The OZ964AGN-C-O-TR utilizes Pulse-Width Modulation (PWM) dimming to adjust the backlight intensity, providing a wide dimming range and precise control. Burst mode operation further enhances power efficiency at low brightness levels. The integrated protection features safeguard the CCFL and the controller itself from damage due to overvoltage, overcurrent, or short circuits. The soft-start function minimizes stress on the lamp during startup, contributing to a longer lamp life. This IC is typically used in conjunction with an external MOSFET and transformer to drive the CCFL. The OZ964 series are known for their stable performance and comprehensive protection features, making them a popular choice for LCD backlight applications. This specific part number includes specific packaging and reel options. Consult the datasheet for detailed electrical characteristics and application circuit examples. The precise lamp current and voltage regulation ensures consistent brightness and color across the display.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess