EN
  • EN
  • DE

IBM 02WF050 - power9 backplane 4U

Part No IBM 02WF050 - power9 backplane 4U
Manufacturer IBM
Catalog Systemboard
Description power9 backplane 4U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1423020-IBM 02WF050 - power9 backplane 4U
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 02WF050 - power9 backplane 4U CAD Model

Description

The IBM 02WF050 POWER9 Backplane 4U is an integral component designed to drive IBM’s 4U server models powered by the innovative POWER9 processor technology. This backplane facilitates efficient and reliable communication between the CPU, memory, storage, and other critical system components. Engineered for superior performance, it ensures high-speed data transfer and reduces latency, making it ideal for high-demand computing environments. The backplane's robust design and scalability features support a wide variety of configurations, providing the flexibility needed to tailor solutions to specific operational requirements. With a focus on enhancing system reliability and performance, the IBM 02WF050 POWER9 Backplane 4U embodies IBM's commitment to delivering advanced, high-quality solutions that cater to the evolving needs of data centers and enterprise IT infrastructures.

You May Also Be Interested in

Supermicro
Supermicro MVIDIA HGX-2 GPU Baseboard 16x V100
Need more? Email Us
Supermicro
Supermicro X11DPT-PS Motherboard + Node
Need more? Email Us
Supermicro
Supermicro X11DPT-B Motherboard + Node
Need more? Email Us
Supermicro
Supermicro X10DRG-HT Motherboard
Need more? Email Us
Supermicro
Supermicro MBD-X10DRI-LN4+-O
Need more? Email Us
Supermicro
SUPERMICRO CSE-836 X16 3.5'' HDD / X8DAH
Need more? Email Us
Supermicro
Supermicro X11SSM-F Motherboard
Need more? Email Us
Supermicro
Supermicro X9DRI-LN4F+ Motherboard
Need more? Email Us
Supermicro
Supermicro X10DRT-P Motherboard
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess