EN
  • EN
  • DE

ASM1074

Part No ASM1074
Manufacturer Asmedia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asmedia
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817846-ASM1074
Ultra Librarian 3D Model Ultra Librarian ASM1074 CAD Model

Description

The ASM1074 is a USB 3.0 hub controller manufactured by Asmedia Technology Inc. It enables a single USB port to be expanded into multiple USB 3.0 ports, allowing for the connection of numerous USB devices simultaneously. This chip is commonly used in desktops, laptops, docking stations, and other devices requiring multiple USB connections.

Applications

  • Desktop computers
  • Laptop computers
  • Docking stations
  • USB Hubs
  • Motherboards

Features

  • USB 3.0 Compliant: Supports USB 3.0 data transfer rates up to 5Gbps.
  • Four Downstream Ports: Provides four USB 3.0 downstream ports.
  • Integrated USB 2.0 Transceiver: Backwards compatible with USB 2.0 and USB 1.1 devices.
  • Low Power Consumption: Designed for energy efficiency.
  • Multiple Power Management Modes: Supports various power saving modes to reduce power consumption.

Benefits

  • Expanded Connectivity: Allows for the connection of multiple USB devices.
  • High-Speed Data Transfer: Supports fast data transfer rates with USB 3.0.
  • Backward Compatibility: Works with older USB devices.
  • Energy Efficiency: Minimizes power consumption.
  • Simplified System Design: Reduces the number of components required for USB hub implementation.

Additional Details

The ASM1074 features an integrated USB 2.0 transceiver, ensuring compatibility with a wide range of USB devices. The device complies with the USB 3.0 specification, supporting SuperSpeed data transfer rates. The datasheet for this part includes detailed information on power consumption, operating temperature range, and pin configurations. The device's power management capabilities allow for efficient power usage, making it suitable for battery-powered applications. Careful consideration of the device's thermal characteristics and power requirements is essential for ensuring reliable operation.

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4864 $59.6736
50+ $2.3261 $116.3050
78+ $2.2458 $175.1724
111+ $2.0854 $231.4794
145+ $2.0052 $290.7540
180+ $1.9251 $346.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess