The ASM1042A is a USB 3.0 host controller from Asmedia, designed to provide high-speed data transfer capabilities to various electronic devices. This controller supports the USB 3.0 standard, offering significantly faster data transfer rates compared to previous USB versions.
Applications:
- Desktop Computers
- Laptop Computers
- Motherboards
- Add-in Cards
- External Hard Drives
Features:
- USB 3.0 Compliant: Supports the USB 3.0 standard with data transfer rates up to 5 Gbps.
- PCI Express Interface: Connects to the host system via PCI Express (PCIe) interface.
- Multiple USB Ports: Typically supports two or more USB 3.0 ports.
- Backward Compatibility: Compatible with USB 2.0 and USB 1.1 devices.
- Low Power Consumption: Designed for efficient power usage.
- Advanced Power Management: Supports various power management features to conserve energy.
Benefits:
- High-Speed Data Transfer: Enables fast data transfer between the host system and USB 3.0 devices.
- Improved Performance: Enhances the performance of applications that rely on fast data transfer, such as video editing and large file transfers.
- Easy Integration: Designed for easy integration into various electronic systems.
- Backward Compatibility: Ensures compatibility with older USB devices.
- Energy Efficiency: Low power consumption helps to conserve energy and extend battery life in portable devices.
The ASM1042A USB 3.0 host controller is a key component for enabling high-speed data transfer in modern electronic systems. Its compatibility, efficient performance, and ease of integration make it a popular choice for manufacturers and system integrators.