EN
  • EN
  • DE

AX78140-DMB-4S-1 DEMO BOARD

Part No AX78140-DMB-4S-1 DEMO BOARD
Manufacturer ASIX
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1192205-AX78140-DMB-4S-1 DEMO BOARD
Categories Custom Parts
Manufacturer ASIX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AX78140-DMB-4S-1 DEMO BOARD CAD Model

Description

The ASIX AX78140-DMB-4S-1 DEMO BOARD is a custom electronic component that is manufactured by ASIX.

  • Manufacturer: ASIX
  • Applications: Various
  • Popularity: Medium
  • Supply and Demand: Limited
  • Type: Custom Part

You May Also Be Interested in

Voltage Multipliers Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
GE Critical Power
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Microchip Technology
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess