EN
  • EN
  • DE

AK09915C-L

Part No AK09915C-L
Manufacturer Asahi Kasei Microsystems
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asahi Kasei Microsystems
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816904-AK09915C-L
Ultra Librarian 3D Model Ultra Librarian AK09915C-L CAD Model

Description

The AK09915C-L is a 3-axis electronic compass IC manufactured by Asahi Kasei Microdevices (AKM). It features high accuracy and low power consumption, making it suitable for a wide range of applications requiring magnetic field detection.

Applications

  • Mobile phones and smartphones: For navigation and orientation.
  • Tablets and other portable devices: For map orientation and augmented reality applications.
  • Wearable devices: Smartwatches and fitness trackers for heading and direction tracking.
  • Navigation systems: In-car navigation systems and portable GPS devices.
  • Robotics: For robot navigation and orientation.
  • Gaming controllers: For motion sensing and direction input.

Features

  • 3-axis magnetic field sensor
  • High accuracy and resolution
  • Low power consumption
  • I2C interface for communication
  • Built-in self-test function
  • Compact package size
  • Wide operating temperature range

Benefits

  • Accurate heading and direction information: Provides reliable magnetic field measurements for accurate orientation.
  • Low power consumption: Extends battery life in portable devices.
  • Easy integration: I2C interface simplifies connection to microcontrollers and other systems.
  • Robust performance: Built-in self-test function ensures reliable operation.
  • Small size: Allows for integration into compact devices.
  • Stable output: Excellent temperature characteristics lead to stable performance in varying environmental conditions.

Additional Details

The AK09915C-L uses advanced magnetic sensor technology to detect the Earth's magnetic field in three dimensions. It outputs digital data through an I2C interface, allowing for easy integration with microcontrollers and other digital systems. The device includes a self-test function that allows users to verify the sensor's functionality. The AK09915C-L is available in a compact package, making it suitable for space-constrained applications. The sensor offers high resolution for precise magnetic field measurements. It supports various operating modes, including single measurement, continuous measurement, and power-down mode. It is designed to meet the demands of high-volume consumer electronics applications. The operating temperature range is typically -30°C to +85°C.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $133.3334 $133.3334
2+ $128.8889 $257.7778
3+ $115.5556 $346.6668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess