EN
  • EN
  • DE

SIL15E-05W3V3-V1J

Part No SIL15E-05W3V3-V1J
Manufacturer Artesyn Embedded Technologies
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004293-SIL15E-05W3V3-V1J
Categories OEM Parts( S )
Manufacturer Artesyn Embedded Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIL15E-05W3V3-V1J CAD Model

Description

The SIL15E-05W3V3-V1J is a DC-DC converter module manufactured by Artesyn Embedded Technologies. It's designed to provide a regulated 3.3V output from a 5V input, delivering a power output of 15W. These converters are often used in distributed power architectures and various electronic systems requiring stable and isolated power.

Applications

  • Distributed power systems
  • Telecommunications equipment
  • Industrial automation
  • Networking devices
  • Embedded systems

Features

  • Isolated DC-DC converter
  • 3.3V output voltage
  • 5V input voltage
  • 15W output power
  • High efficiency
  • Compact size

Benefits

  • Provides stable and isolated power supply
  • Reduces noise and interference in sensitive circuits
  • Simplifies power distribution in complex systems
  • Offers a compact and reliable power solution
  • Improves overall system efficiency

Technical Specifications

The SIL15E-05W3V3-V1J operates with an input voltage range typically around 4.5V to 5.5V. It provides a regulated 3.3V output with a maximum current output capability of around 4.5A. Isolation voltage is typically in the range of 1500VDC. Operating temperature ranges vary, but often cover industrial temperature grades (e.g., -40°C to +85°C). Refer to the Artesyn datasheet for precise specifications, including efficiency curves, ripple and noise characteristics, and thermal derating information.

Note: Always consult the official datasheet from Artesyn Embedded Technologies for detailed specifications and application guidelines.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess