EN
  • EN
  • DE

RFB300-48S28-5-A

Part No RFB300-48S28-5-A
Manufacturer Artesyn Embedded Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Artesyn Embedded Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835368-RFB300-48S28-5-A
Ultra Librarian 3D Model Ultra Librarian RFB300-48S28-5-A CAD Model

Description

The RFB300-48S28-5-A is a 300W DC-DC converter module manufactured by Artesyn Embedded Technologies (now Advanced Energy). It's designed to provide a regulated 28V output voltage from a 48V DC input, making it suitable for a wide range of industrial and telecommunications applications. This module is known for its high efficiency and reliability.

Applications:

  • Telecommunications Equipment
  • Data Centers
  • Industrial Automation
  • Networking Equipment
  • Distributed Power Architectures

Features:

  • 300W Output Power: Delivers significant power for demanding applications.
  • 48V DC Input: Compatible with standard 48V power systems.
  • 28V DC Output: Provides a stable and regulated 28V voltage.
  • High Efficiency: Minimizes power losses and reduces heat generation.
  • Remote On/Off Control: Enables remote control of the power supply.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Over-Current Protection (OCP): Protects the module from overload conditions.
  • Over-Temperature Protection (OTP): Prevents damage from overheating.

Benefits:

  • Reliable Power: Ensures stable and consistent power delivery.
  • Efficient Operation: Reduces energy consumption and lowers operating costs.
  • Protection Features: Safeguards the load and the module from damage.
  • Remote Control: Enables convenient control and monitoring.
  • Compact Size: Allows for integration into space-constrained applications.

Additional Details:

The RFB300-48S28-5-A DC-DC converter is designed for high reliability and long life. It incorporates various protection features, such as over-voltage, over-current, and over-temperature protection, to ensure safe and reliable operation. The module is typically used in distributed power architectures, where power is distributed at a higher voltage (48V) and then converted to lower voltages (28V) at the point of load. The remote on/off control feature allows for remote control of the power supply, which can be useful in applications where the power supply is located in a remote or inaccessible location. Detailed technical specifications, including input voltage range, output voltage accuracy, efficiency, and protection features, can be found in the product datasheet available from Advanced Energy. Proper thermal management is essential to ensure reliable operation of the module.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess