EN
  • EN
  • DE

LDO10C-015W05-V3J

Part No LDO10C-015W05-V3J
Manufacturer Artesyn Embedded Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Artesyn Embedded Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827478-LDO10C-015W05-V3J
Ultra Librarian 3D Model Ultra Librarian LDO10C-015W05-V3J CAD Model

Description

The LDO10C-015W05-V3J is a DC-DC converter manufactured by Artesyn Embedded Technologies. It's a low dropout (LDO) regulator designed to provide a stable and regulated 5V output voltage from a DC input, while minimizing power loss. These converters are designed for space-constrained applications.

Applications:

  • Point-of-load regulation in distributed power architectures
  • Microcontroller power supplies
  • Sensor power supplies
  • Battery-powered devices
  • Industrial control systems

Features:

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, maximizing efficiency.
  • High Efficiency: Reduces power dissipation, minimizing heat generation.
  • Stable Output Voltage: Provides a consistent 5V output, even with varying input voltage and load conditions.
  • Overcurrent Protection: Protects the converter and the load from excessive current draw.
  • Short-Circuit Protection: Shuts down the converter in the event of a short circuit, preventing damage.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, prolonging battery life in portable devices.
  • Reduced Heat Dissipation: Minimizes heat generation, simplifying thermal management.
  • Improved System Reliability: Stable output voltage ensures reliable operation of connected devices.
  • Enhanced Protection: Overcurrent and short-circuit protection safeguards the converter and the load.
  • Simplified Design: Easy to integrate into various electronic systems.

Additional Details:

The LDO10C-015W05-V3J typically accepts an input voltage range specified in the Artesyn datasheet. The datasheet also details the output current capability (in this case, likely around 3A), efficiency curves, and thermal characteristics. Consult the datasheet for comprehensive information on all electrical parameters, mechanical dimensions, and safety certifications.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess