EN
  • EN
  • DE

73-961-4086-G2

Part No 73-961-4086-G2
Manufacturer Artesyn Embedded Technologies
Catalog OEM Parts (0 - 9)
Description Ps 200W 48VDC Modified 0-5VAD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1038543-73-961-4086-G2
Categories OEM Parts(0-9)
Manufacturer Artesyn Embedded Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 73-961-4086-G2 CAD Model

Description

The Artesyn Embedded Technologies 73-961-4086-G2 is a power supply unit designed to provide reliable and efficient power conversion for various electronic systems. It's engineered for integration into embedded systems and other applications requiring a stable power source.

Applications

  • Telecommunications Equipment: Used in telecom infrastructure, such as base stations and switches, to provide power to critical components.
  • Data Centers: Employed in data center servers and storage systems to ensure a stable and efficient power supply.
  • Industrial Automation: Integrated into industrial control systems and automation equipment to power PLCs, sensors, and other devices.
  • Medical Devices: Utilized in medical equipment, such as diagnostic imaging systems and patient monitoring devices, where reliable power is essential.
  • Networking Equipment: Found in networking devices like routers, switches, and hubs to provide power to network components.

Features

  • High Efficiency: Designed for high energy efficiency, reducing power consumption and heat generation.
  • Wide Input Voltage Range: Supports a wide range of input voltages, allowing for flexible deployment in various power environments.
  • Multiple Output Voltages: Provides multiple output voltages to power different components within a system.
  • Overvoltage Protection: Includes overvoltage protection to prevent damage to connected devices.
  • Overcurrent Protection: Features overcurrent protection to limit current and prevent overloading.

Benefits

  • Reliable Power: Provides a stable and reliable power supply, ensuring consistent performance of connected devices.
  • Energy Efficiency: Reduces energy consumption and heat generation, lowering operating costs and improving system reliability.
  • Protection Features: Protects connected devices from voltage and current surges, preventing damage and extending lifespan.
  • Flexible Deployment: Wide input voltage range allows for deployment in various power environments.
  • Compliance: Meets relevant industry standards for safety and EMC compliance.

Additional Details

Specific details like the exact input voltage range, output voltages, power rating, and operating temperature can vary depending on the exact configuration of the 73-961-4086-G2 power supply. It is typically designed to meet various safety and regulatory standards. More specific information can be found in the product datasheet.

You May Also Be Interested in

IBM
Need more? Email Us
Amd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess